onsemi Single FETs, MOSFETs NVGS4141NT1G

Description
N-Channel 30V 3.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet
Description
N-Channel 30V 3.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NVGS4141NT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVGS4141NT1GTR-ND
Single FETs, MOSFETs 488-NVGS4141NT1GTR-ND
N-Channel 30V 3.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP

N-Channel 30V 3.5A (Ta) 500mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVGS4141NT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVGS4141NT1GCT-ND
Single FETs, MOSFETs 488-NVGS4141NT1GCT-ND
MOSFET N-CH 30V 3.5A 6TSOP

MOSFET N-CH 30V 3.5A 6TSOP

Buy Now Datasheet
Single FETs, MOSFETs - 488-NVGS4141NT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NVGS4141NT1GDKR-ND
Single FETs, MOSFETs 488-NVGS4141NT1GDKR-ND
MOSFET N-CH 30V 3.5A 6TSOP

MOSFET N-CH 30V 3.5A 6TSOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVGS4141NT1G - 1084132-NVGS4141NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVGS4141NT1G
1084132-NVGS4141NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVGS4141NT1G 1084132-NVGS4141NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084132-NVGS4141NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 12nC @ 10V Max Input Capacitance: 560pF @ 24V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 10V Alternative Parts (Cross-Reference): NTGS4141NT1G; BSL302SN L6327; BSL302SNL6327XT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084132-NVGS4141NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 12nC @ 10V
Max Input Capacitance: 560pF @ 24V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 7A, 10V
Alternative Parts (Cross-Reference): NTGS4141NT1G; BSL302SN L6327; BSL302SNL6327XT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 7A MOSFET Transistor
278-NVGS4141NT1G
N-Channel 30V 7A MOSFET Transistor 278-NVGS4141NT1G
Single N-Channel Power MOSFET 30V, 7A, 25mΩ, 3000-REEL Product overview: NVGS4141NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVGS4141NT1G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 7A, 25mΩ, 3000-REEL Product overview: NVGS4141NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVGS4141NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVGS4141NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVGS4141NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVGS4141NT1G
MOSFET N-CH 30V 3.5A 6TSOP

MOSFET N-CH 30V 3.5A 6TSOP

Supplier's Site
Single FETs, MOSFETs - NVGS4141NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVGS4141NT1G
Single FETs, MOSFETs NVGS4141NT1G
MOSFET N-CH 30V 3.5A 6TSOP

MOSFET N-CH 30V 3.5A 6TSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET TSOP6 30V 7A 0.030R

MOSFET NFET TSOP6 30V 7A 0.030R

Buy Now Datasheet
MOSFET N-CH 30V 3.5A 6TSOP - 598-NVGS4141NT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 3.5A 6TSOP
598-NVGS4141NT1G
MOSFET N-CH 30V 3.5A 6TSOP 598-NVGS4141NT1G
MOSFET N-CH 30V 3.5A 6TSOP

MOSFET N-CH 30V 3.5A 6TSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 488-NVGS4141NT1GTR-ND 1084132-NVGS4141NT1G 278-NVGS4141NT1G NVGS4141NT1G NVGS4141NT1G NVGS4141NT1G 598-NVGS4141NT1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVGS4141NT1G N-Channel 30V 7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 30V 3.5A 6TSOP
Polarity N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT3; SOT23; 6-TSOP 560 pF @ 24 V SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Grade / Operating Range Automotive
V(BR)DSS 30 volts 30 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data