onsemi TRANSISTORS - Transistors (BJT) - Single - NZT751 NZT751

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025890-NZT751 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 2A, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): FZT951TA; NZT751_NL; NZT751_Q; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025890-NZT751 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 2A, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): FZT951TA; NZT751_NL; NZT751_Q; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - NZT751 - 025890-NZT751 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NZT751
025890-NZT751
TRANSISTORS - Transistors (BJT) - Single - NZT751 025890-NZT751
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 025890-NZT751 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 75MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223-4 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 2A, 2V Maximum Power Dissipation: 1.2W Alternative Parts (Cross-Reference): FZT951TA; NZT751_NL; NZT751_Q; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 025890-NZT751
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 75MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223-4
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 2A, 2V
Maximum Power Dissipation: 1.2W
Alternative Parts (Cross-Reference): FZT951TA; NZT751_NL; NZT751_Q;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
60V 4A 75MHz Bipolar Transistor
276-NZT751
60V 4A 75MHz Bipolar Transistor 276-NZT751
PNP BJT Transistor, 60V, 4A, 75MHz, SOT-223, SM Product overview: NZT751 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT751 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 60V, 4A, 75MHz, SOT-223, SM Product overview: NZT751 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NZT751 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - NZT751CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT751CT-ND
Single Bipolar Transistors NZT751CT-ND
Bipolar (BJT) Transistor PNP 60V 4A 75MHz 1.2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 60V 4A 75MHz 1.2W Surface Mount SOT-223-4

Buy Now Datasheet
Single Bipolar Transistors - NZT751TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NZT751TR-ND
Single Bipolar Transistors NZT751TR-ND
Bipolar (BJT) Transistor PNP 60V 4A 75MHz 1.2W Surface Mount SOT-223-4

Bipolar (BJT) Transistor PNP 60V 4A 75MHz 1.2W Surface Mount SOT-223-4

Buy Now Datasheet
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi - 58K9489 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi
58K9489
Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi 58K9489
BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:1.2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:75MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -60V; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:1.2W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:75MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NZT751
Bipolar Transistors - BJT NZT751
Bipolar Transistors - BJT PNP Transistor Current Driver

Bipolar Transistors - BJT PNP Transistor Current Driver

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NZT751 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NZT751
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NZT751
TRANS PNP 60V 4A SOT223-4

TRANS PNP 60V 4A SOT223-4

Supplier's Site
TRANS PNP 60V 4A SOT223 - 598-NZT751 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 60V 4A SOT223
598-NZT751
TRANS PNP 60V 4A SOT223 598-NZT751
TRANS PNP 60V 4A SOT223

TRANS PNP 60V 4A SOT223

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 025890-NZT751 276-NZT751 NZT751CT-ND 58K9489 NZT751 NZT751 598-NZT751
Product Name TRANSISTORS - Transistors (BJT) - Single - NZT751 60V 4A 75MHz Bipolar Transistor Single Bipolar Transistors Bipolar Transistor, Pnp, -60V; Transistor Polarity Onsemi Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 60V 4A SOT223
Polarity PNP; PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT-223-4 SOT223; TO-261-4, TO-261AA TO-3
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 60 volts 60 volts 60 volts
VCBO -80 volts
Unlock Full Specs
to access all available technical data