Manufacturer: ON Semiconductor
Win Source Part Number: 239941-MPS651RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 75MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 75 @ 1A, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 60V 2A 75MHz 625mW Through Hole TO-92 (TO-226)
NPN BJT 60V 2A 75MHz TO-92 Transistor Product overview: MPS651RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A, 75MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, 75MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPS651RLRAG can be used for catalog matching and distributor lookup.
NPN Bipolar Transistor
TRANS NPN 60V 2A TO92
TRANS NPN 60V 2A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 239941-MPS651RLRAG | MPS651RLRAGOSTR-ND | 276-MPS651RLRAG | MPS651RLRAG | 598-MPS651RLRAG | MPS651RLRAG | MPS651RLRAG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPS651RLRAG | Single Bipolar Transistors | 60V 2A 75MHz Bipolar Transistor | TRANS NPN 60V 2A TO92 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | ||||
| VCBO | 80 volts |