N-Channel 650V 13A (Tj) 29W (Tc) Through Hole TO-220FP
Win Source Part Number: 1082905-NTPF250N65S3
Category: Discrete Semiconductor Products>Transistors
Series: SuperFET® III
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 13A (Tj)
Rds On (Max) @ Id, Vgs: 250mOhm @ 6.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 1.1mA
Power Dissipation (Max): 29W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FP
Gate Charge (Qg) (Max) @ Vgs: 24 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1261 pF @ 400 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 488-NTPF250N65S3HTR,
Drive Voltage (Max Rds On, Min Rds On): 10V
POWER MOSFET, N-CHANNEL, SUPERFE Product overview: NTPF250N65S3H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTPF250N65S3H can be used for catalog matching and distributor lookup.
POWER MOSFET, N-CHANNEL, SUPERFE
POWER MOSFET, N-CHANNEL, SUPERFE
650V 13A 201mΩ@10V,6.5A 29W 4V@1.1mA N Channel 1.261nF@400V 24nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS
MOSFET, N-CH, 650V, 13A, TO-220FP ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NTPF250N65S3H-ND | 1082905-NTPF250N65S3H | 278-NTPF250N65S3H | NTPF250N65S3H | NTPF250N65S3H | 598-NTPF250N65S3H | 50AJ5907 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | N-Channel MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | 650V 13A 201mΩ@10V,6.5A 29W 4V@1.1mA N Channel 1.261nF@400V 24nC@10V -55℃~+150℃@(Tj) TO-220 MOSFETs ROHS | Mosfet, N-Ch, 650V, 13A, To-220Fp Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |
| QG | 24 nC | ||||||
| PD | 29000 milliwatts | 29 milliwatts | 29000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |