onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-1G NTD4970N-1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232424-NTD4970N-1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1232424-NTD4970N-1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-1G - 1232424-NTD4970N-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-1G
1232424-NTD4970N-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-1G 1232424-NTD4970N-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1232424-NTD4970N-1G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232424-NTD4970N-1G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE - 598-NTD4970N-1G - Utmel Electronic Limited
Hong Kong, China
Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE
598-NTD4970N-1G
Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE 598-NTD4970N-1G
Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE

Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Transistors Power MOSFET
Product Number 1232424-NTD4970N-1G 598-NTD4970N-1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4970N-1G Single N-Channel Power MOSFET 30V 36A 11mΩ, DPAK INSERTION MOUNT, 75-TUBE
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal/Small Power MOSFET - BSS131 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 14 ohms
View Details
CSD17552Q5A 30-V, N-Channel NexFET? Power MOSFETs - CSD17552Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0075 ohms
View Details
7 suppliers
Power MOSFETs - Super J  MOS S2 Model: FML60N187S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.1870 ohms
IDSS 22700 milliamps
View Details