onsemi MOSFETs NTZD3154NT1G

Description
NFET SOT563 20V 540MA TR
Request a Quote Datasheet
Description
NFET SOT563 20V 540MA TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 1841406 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841406
MOSFETs 1841406
NFET SOT563 20V 540MA TR

NFET SOT563 20V 540MA TR

Supplier's Site
MOSFETs - 1841071 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841071
MOSFETs 1841071
NFET SOT563 20V 540MA TR

NFET SOT563 20V 540MA TR

Supplier's Site
MOSFETs - 1841406P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1841406P
MOSFETs 1841406P
NFET SOT563 20V 540MA TR

NFET SOT563 20V 540MA TR

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1G - 025841-NTZD3154NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1G
025841-NTZD3154NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1G 025841-NTZD3154NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025841-NTZD3154NT1G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Family Name: NTZD3154N Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Power Dissipation: 250mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 540mA Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2.5nC @ 4.5V Max Input Capacitance: 150pF @ 16V Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V Alternative Parts (Cross-Reference): DMN2004VK-13; DMN2004VK; DMN2004VK-7; Introduction Date: July 08, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 025841-NTZD3154NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Family Name: NTZD3154N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 540mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 150pF @ 16V
Maximum Rds On at Id,Vgs: 550 mOhm @ 540mA, 4.5V
Alternative Parts (Cross-Reference): DMN2004VK-13; DMN2004VK; DMN2004VK-7;
Introduction Date: July 08, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
FET, MOSFET Arrays - NTZD3154NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3154NT1GOSTR-ND
FET, MOSFET Arrays NTZD3154NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - NTZD3154NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3154NT1GOSCT-ND
FET, MOSFET Arrays NTZD3154NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Buy Now Datasheet
FET, MOSFET Arrays - NTZD3154NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTZD3154NT1GOSDKR-ND
FET, MOSFET Arrays NTZD3154NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Mosfet Array 2 N-Channel (Dual) 20V 540mA 250mW Surface Mount SOT-563

Buy Now Datasheet
Singapore, Singapore
Dual 20V 540mA MOSFET Transistor
278-NTZD3154NT1G
Dual 20V 540mA MOSFET Transistor 278-NTZD3154NT1G
Dual N-Ch JFET 20V 540mA 550mΩ SOT-563 Product overview: NTZD3154NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 540mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 540mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTZD3154NT1G can be used for catalog matching and distributor lookup.

Dual N-Ch JFET 20V 540mA 550mΩ SOT-563 Product overview: NTZD3154NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20V, 540mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 20V, 540mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTZD3154NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTZD3154NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTZD3154NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTZD3154NT1G
MOSFET 2N-CH 20V 540MA SOT563

MOSFET 2N-CH 20V 540MA SOT563

Supplier's Site
FET, MOSFET Arrays - NTZD3154NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NTZD3154NT1G
FET, MOSFET Arrays NTZD3154NT1G
MOSFET 2N-CH 20V 540MA SOT563

MOSFET 2N-CH 20V 540MA SOT563

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NTZD3154NT1G
Triode/MOS Tube/Transistor >> MOSFETs NTZD3154NT1G
20V 540mA 250mW 550mΩ@4.5V,540mA 1V@250uA 2 N-Channel SOT-563 MOSFETs ROHS

20V 540mA 250mW 550mΩ@4.5V,540mA 1V@250uA 2 N-Channel SOT-563 MOSFETs ROHS

Supplier's Site Datasheet
ON SEMICONDUCTOR - NTZD3154NT1G - Dual MOSFET, N Channel, 20 V, 540 mA, 0.4 ohm, SOT-563, Surface Mount - 598-NTZD3154NT1G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR - NTZD3154NT1G - Dual MOSFET, N Channel, 20 V, 540 mA, 0.4 ohm, SOT-563, Surface Mount
598-NTZD3154NT1G
ON SEMICONDUCTOR - NTZD3154NT1G - Dual MOSFET, N Channel, 20 V, 540 mA, 0.4 ohm, SOT-563, Surface Mount 598-NTZD3154NT1G
ON SEMICONDUCTOR - NTZD3154NT1G - Dual MOSFET, N Channel, 20 V, 540 mA, 0.4 ohm, SOT-563, Surface Mount

ON SEMICONDUCTOR - NTZD3154NT1G - Dual MOSFET, N Channel, 20 V, 540 mA, 0.4 ohm, SOT-563, Surface Mount

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 540mA Dual N-Channel w/ESD

MOSFET 20V 540mA Dual N-Channel w/ESD

Buy Now Datasheet
N Channel Mosfet, 20V, Sot-563; Transistor Polarity Onsemi - 45J2181 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 20V, Sot-563; Transistor Polarity Onsemi
45J2181
N Channel Mosfet, 20V, Sot-563; Transistor Polarity Onsemi 45J2181
N CHANNEL MOSFET, 20V, SOT-563; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

N CHANNEL MOSFET, 20V, SOT-563; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V RoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N Channel, 20V, 0.54A, Sot-563-6; Transistor Polarity Onsemi - 29X6226 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N Channel, 20V, 0.54A, Sot-563-6; Transistor Polarity Onsemi
29X6226
Mosfet, Dual N Channel, 20V, 0.54A, Sot-563-6; Transistor Polarity Onsemi 29X6226
MOSFET, DUAL N CHANNEL, 20V, 0.54A, SOT-563-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5VRoHS Compliant: Yes

MOSFET, DUAL N CHANNEL, 20V, 0.54A, SOT-563-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5VRoHS Compliant: Yes

Supplier's Site
Mosfet, Dual N-Ch, 20V, 0.54A, Sot-563; Transistor Polarity Onsemi - 81Y7063 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 20V, 0.54A, Sot-563; Transistor Polarity Onsemi
81Y7063
Mosfet, Dual N-Ch, 20V, 0.54A, Sot-563; Transistor Polarity Onsemi 81Y7063
MOSFET, DUAL N-CH, 20V, 0.54A, SOT-563; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:540mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; PowerRoHS Compliant: Yes

MOSFET, DUAL N-CH, 20V, 0.54A, SOT-563; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:540mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.4ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1841406 1841406P 025841-NTZD3154NT1G NTZD3154NT1GOSTR-ND 278-NTZD3154NT1G NTZD3154NT1G NTZD3154NT1G NTZD3154NT1G 598-NTZD3154NT1G NTZD3154NT1G 45J2181 81Y7063
Product Name MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTZD3154NT1G FET, MOSFET Arrays Dual 20V 540mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Triode/MOS Tube/Transistor >> MOSFETs ON SEMICONDUCTOR - NTZD3154NT1G - Dual MOSFET, N Channel, 20 V, 540 mA, 0.4 ohm, SOT-563, Surface Mount MOSFET N Channel Mosfet, 20V, Sot-563; Transistor Polarity Onsemi Mosfet, Dual N-Ch, 20V, 0.54A, Sot-563; Transistor Polarity Onsemi
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Package Type Sot-563 SOT-563 SOT3; SOT-563 SOT-563, SOT-666 SOT-563, SOT-666 TO-3 TO-3
Number of units in IC 2 2
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data