onsemi Single FETs, MOSFETs NTMFS4108NT3G

Description
N-Channel 30V 13.5A (Ta) 1.1W (Ta), 96.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
N-Channel 30V 13.5A (Ta) 1.1W (Ta), 96.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTMFS4108NT3G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS4108NT3G-ND
Single FETs, MOSFETs NTMFS4108NT3G-ND
N-Channel 30V 13.5A (Ta) 1.1W (Ta), 96.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 30V 13.5A (Ta) 1.1W (Ta), 96.2W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4108NT3G - 060662-NTMFS4108NT3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4108NT3G
060662-NTMFS4108NT3G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4108NT3G 060662-NTMFS4108NT3G
Manufacturer: ON Semiconductor Win Source Part Number: 060662-NTMFS4108NT3G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.1W (Ta), 96.2W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 5-DFN (5x6) (8-SOFL) Dimension: 8-PowerTDFN, 5 Leads Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 54nC @ 4.5V Max Input Capacitance: 6000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.2 mOhm @ 21A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 060662-NTMFS4108NT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.1W (Ta), 96.2W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 5-DFN (5x6) (8-SOFL)
Dimension: 8-PowerTDFN, 5 Leads
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 54nC @ 4.5V
Max Input Capacitance: 6000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.2 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Industrial

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 35A 2.2 mOhm MOSFET Transistor
278-NTMFS4108NT3G
N-Channel 30V 35A 2.2 mOhm MOSFET Transistor 278-NTMFS4108NT3G
Power MOSFET 30V 35A 2.2 mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4108NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 35A, 2.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, 2.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4108NT3G can be used for catalog matching and distributor lookup.

Power MOSFET 30V 35A 2.2 mOhm Single N-Channel SO-8FL, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTMFS4108NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 35A, 2.2 mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 35A, 2.2 mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS4108NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS4108NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS4108NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS4108NT3G
MOSFET N-CH 30V 13.5A 5DFN

MOSFET N-CH 30V 13.5A 5DFN

Supplier's Site
MOSFET N-CH 30V 13.5A SO8FL - 598-NTMFS4108NT3G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 13.5A SO8FL
598-NTMFS4108NT3G
MOSFET N-CH 30V 13.5A SO8FL 598-NTMFS4108NT3G
MOSFET N-CH 30V 13.5A SO8FL

MOSFET N-CH 30V 13.5A SO8FL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMFS4108NT3G-ND 060662-NTMFS4108NT3G 278-NTMFS4108NT3G NTMFS4108NT3G 598-NTMFS4108NT3G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMFS4108NT3G N-Channel 30V 35A 2.2 mOhm MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 13.5A SO8FL
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type 8-PowerTDFN, 5 Leads SOT3; 5-DFN (5x6) (8-SOFL) 8-PowerTDFN, 5 Leads
V(BR)DSS 30 volts 30 volts
PD 1100 to 96200 milliwatts 96200 milliwatts 2400 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF540ZS - 1149798-AUIRF540ZS - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers