Nexperia B.V. 60 V, N-channel Trench MOSFET NX138BKWX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a SOT323 (SC-70) surface-mounted package for switching applications, with a drain-source voltage rating of 60 V, continuous drain current of 210 mA at 25 °C, and on-state resistance between 2.1 Ω and 3.5 Ω at 10 V gate-source bias. The device offers ESD protection exceeding 2 kV HBM, operates with a junction temperature range of -55 °C to 150 °C, and meets IEC 60134 absolute maximum ratings. It is not qualified for automotive use.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in a SOT323 (SC-70) surface-mounted package for switching applications, with a drain-source voltage rating of 60 V, continuous drain current of 210 mA at 25 °C, and on-state resistance between 2.1 Ω and 3.5 Ω at 10 V gate-source bias. The device offers ESD protection exceeding 2 kV HBM, operates with a junction temperature range of -55 °C to 150 °C, and meets IEC 60134 absolute maximum ratings. It is not qualified for automotive use.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - NX138BKWX - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
NX138BKWX
60 V, N-channel Trench MOSFET NX138BKWX
N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1082976-NX138BKWX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1082976-NX138BKWX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1082976-NX138BKWX
Win Source Part Number: 1082976-NX138BKWX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 210mA (Ta) Rds On (Max) @ Id, Vgs: 3.5Ohm @ 200mA, 10V Vgs(th) (Max) @ Id: 1.5V @ 250µA Power Dissipation (Max): 266mW (Ta), 1.33W (Tc) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 20 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-2738-6,568-1330 3-2,568-13303-1,1727 -2738-2,NX138BKW,172 7-2738-1,568-13303-6 ,934070157115,568-13 303-1-ND,568-13303-6 -ND,568-13303-2-ND Base Product Number: NX138 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Win Source Part Number: 1082976-NX138BKWX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 210mA (Ta)
Rds On (Max) @ Id, Vgs: 3.5Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power Dissipation (Max): 266mW (Ta), 1.33W (Tc)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 0.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 20 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-2738-6,568-13303-2,568-13303-1,1727-2738-2,NX138BKW,1727-2738-1,568-13303-6,934070157115,568-13303-1-ND,568-13303-6-ND,568-13303-2-ND
Base Product Number: NX138
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-NX138BKWX
N-Channel 60 V MOSFET Transistor 278-NX138BKWX
NX138BKW - 60 V, N-channel Trench MOSFET SC-70 3-Pin Product overview: NX138BKWX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX138BKWX can be used for catalog matching and distributor lookup.

NX138BKW - 60 V, N-channel Trench MOSFET SC-70 3-Pin Product overview: NX138BKWX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX138BKWX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2738-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2738-6-ND
Single FETs, MOSFETs 1727-2738-6-ND
N-Channel 60V 210mA (Ta) 266mW (Ta), 1.33W (Tc) Surface Mount SOT-323

N-Channel 60V 210mA (Ta) 266mW (Ta), 1.33W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2738-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2738-2-ND
Single FETs, MOSFETs 1727-2738-2-ND
N-Channel 60V 210mA (Ta) 266mW (Ta), 1.33W (Tc) Surface Mount SOT-323

N-Channel 60V 210mA (Ta) 266mW (Ta), 1.33W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2738-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2738-1-ND
Single FETs, MOSFETs 1727-2738-1-ND
N-Channel 60V 210mA (Ta) 266mW (Ta), 1.33W (Tc) Surface Mount SOT-323

N-Channel 60V 210mA (Ta) 266mW (Ta), 1.33W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Shenzhen, China
Single FETs, MOSFETs
NX138BKWX
Single FETs, MOSFETs NX138BKWX
MOSFET N-CH 60V 210MA SOT323

MOSFET N-CH 60V 210MA SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NX138BKWX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NX138BKWX
MOSFET N-CH 60V 210MA SOT323

MOSFET N-CH 60V 210MA SOT323

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NX138BKW/SC-70/REEL 7" Q1/T1 *

MOSFET NX138BKW/SC-70/REEL 7" Q1/T1 *

Buy Now Datasheet
NX138BKW - 60 V, N-channel Trench MOSFET - 554-NX138BKWX - Utmel Electronic Limited
Hong Kong, China
NX138BKW - 60 V, N-channel Trench MOSFET
554-NX138BKWX
NX138BKW - 60 V, N-channel Trench MOSFET 554-NX138BKWX
NX138BKW - 60 V, N-channel Trench MOSFET

NX138BKW - 60 V, N-channel Trench MOSFET

Supplier's Site
Mosfet, N-Ch, 60V, 0.21A, Sc-70 Rohs Compliant Nexperia - 74AH0992 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.21A, Sc-70 Rohs Compliant Nexperia
74AH0992
Mosfet, N-Ch, 60V, 0.21A, Sc-70 Rohs Compliant Nexperia 74AH0992
MOSFET, N-CH, 60V, 0.21A, SC-70 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.21A, SC-70 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NX138BKWX 1082976-NX138BKWX 278-NX138BKWX 1727-2738-6-ND NX138BKWX NX138BKWX NX138BKWX 554-NX138BKWX 74AH0992
Product Name 60 V, N-channel Trench MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NX138BKW - 60 V, N-channel Trench MOSFET Mosfet, N-Ch, 60V, 0.21A, Sc-70 Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 60 volts 60 volts 60 volts
IDSS 210000 milliamps 210 milliamps
VGS(off) 20 volts
PD 266 milliwatts 266 to 1330 milliwatts 266 milliwatts 266 milliwatts
Unlock Full Specs
to access all available technical data