onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NAT4G NTD4809NAT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 060606-NTD4809NAT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1456pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 060606-NTD4809NAT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1456pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NAT4G - 060606-NTD4809NAT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NAT4G
060606-NTD4809NAT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NAT4G 060606-NTD4809NAT4G
Manufacturer: ON Semiconductor Win Source Part Number: 060606-NTD4809NAT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta), 52W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 13nC @ 4.5V Max Input Capacitance: 1456pF @ 12V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060606-NTD4809NAT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta), 52W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 11.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9.6A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 13nC @ 4.5V
Max Input Capacitance: 1456pF @ 12V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 9A DPAK MOSFET Transistor
278-NTD4809NAT4G
30V 9A DPAK MOSFET Transistor 278-NTD4809NAT4G
MOSFET N-CH 30V 9A DPAK Product overview: NTD4809NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4809NAT4G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 9A DPAK Product overview: NTD4809NAT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD4809NAT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD4809NAT4G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD4809NAT4G-ND
Single FETs, MOSFETs NTD4809NAT4G-ND
N-Channel 30V 9.6A (Ta), 58A (Tc) 1.3W (Ta), 52W (Tc) Surface Mount DPAK

N-Channel 30V 9.6A (Ta), 58A (Tc) 1.3W (Ta), 52W (Tc) Surface Mount DPAK

Buy Now Datasheet
 - NTD4809NAT4G - Rochester Electronics
Newburyport, MA, United States
MOSFET N-CH 30V 9A DPAK

MOSFET N-CH 30V 9A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD4809NAT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD4809NAT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD4809NAT4G
MOSFET N-CH 30V 9.6A/58A DPAK

MOSFET N-CH 30V 9.6A/58A DPAK

Supplier's Site
MOSFET N-CH 30V 9A DPAK - 598-NTD4809NAT4G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 9A DPAK
598-NTD4809NAT4G
MOSFET N-CH 30V 9A DPAK 598-NTD4809NAT4G
MOSFET N-CH 30V 9A DPAK

MOSFET N-CH 30V 9A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 060606-NTD4809NAT4G 278-NTD4809NAT4G NTD4809NAT4G-ND NTD4809NAT4G NTD4809NAT4G 598-NTD4809NAT4G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD4809NAT4G 30V 9A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 30V 9A DPAK
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 30 volts
PD 1300 to 52000 milliwatts 52000 milliwatts 1300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data