NPN/PNP low V<sub>CEsat</sub> transistor pair in an SC-74 (SOT457) plastic package, with a total power dissipation of 600 mW, collector current up to 1 A, and peak collector current of 2 A per pulse. Collector-emitter saturation voltage is 250 mV at 500 mA and 50 mA base current. AEC-Q101 qualified for automotive applications.
NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package.
Features and benefits
Applications
Dual NPN/PNP transistor,PBSS4140D
Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 600mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array NPN, PNP 40V 1A 150MHz 600mW Surface Mount 6-TSOP
PBSS4140DPN - 40 V low VCEsat NPN/PNP transistor TSOP 6-Pin Product overview: PBSS4140DPN,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 40 V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PBSS4140DPN,115 can be used for catalog matching and distributor lookup.
TRANS NPN/PNP 40V 1A 6TSOP
Bipolar (BJT) Array Transistor, General Purpose, NPN, PNP, 40 V, 370 mW, -1 A, 300, SOT-457 RoHS Compliant: Yes
Bipolar (BJT) Array Transistor, GENERAL PURPOSE, NPN, PNP, 40 V, 370 mW, -1 A, 300, SOT-457 RoHS Compliant: Yes
TRANS NPN/PNP 40V 1A 6TSOP
TRANS NPN/PNP 40V 1A 6TSOP
| Nexperia B.V. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | PBSS4140DPN,115 | 5181485 | 1727-3896-1-ND | 277-PBSS4140DPN,115 | PBSS4140DPN,115 | 93X4525 | PBSS4140DPN,115 | 554-PBSS4140DPN,115 |
| Product Name | 40 V low VCEsat NPN/PNP transistor | Bipolar Transistors | Bipolar Transistor Arrays | 40 V Bipolar Transistor | Bipolar Transistor Arrays | Bipolar (Bjt) Array Transistor, General Purpose, Npn, Pnp, 40 V, 370 Mw, -1 A, 300, Sot-457 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN/PNP 40V 1A 6TSOP |
| Package Type | SOT457 SOT457 | Tsop | SC-74, SOT-457 | SC-74, SOT-457 | TO-3 | AEC-Q100 | ||
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | NPN; PNP; NPN, PNP | |||
| Number of units in IC | 2 | |||||||
| Transistor Grade / Operating Range | Automotive | |||||||
| TJ | -65 C (-85 F) | 150 C (302 F) |