Manufacturer: NXP
Win Source Part Number: 128516-MRF6V2010NBR1
Packaging: Reel - TR
Voltage Rating: 110V
Frequency: 220MHz
Current - Test: 30mA
Gain: 23.9dB
Transistor Polarity: LDMOS
Voltage - Test: 50V
Power - Output: 10W
Status: Obsolete(EOL)
Case / Package: TO-272-2
RF Mosfet LDMOS 50V 30mA 220MHz 23.9dB 10W TO-272-2
RF MOSFET LDMOS 50V TO272-2 Product overview: MRF6V2010NBR1 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF6V2010NBR1 can be used for catalog matching and distributor lookup.
Trans RF MOSFET N-CH 110V 3-Pin TO-272 T/R
RF MOSFET LDMOS 50V TO272-2
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF MOSFET Transistors | RF Transistors |
| Product Number | 128516-MRF6V2010NBR1 | MRF6V2010NBR1TR-ND | 285-MRF6V2010NBR1 | 568-MRF6V2010NBR1 | MRF6V2010NBR1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF6V2010NBR1 | RF FETs, MOSFETs | 50V MOSFET Transistor | Trans RF MOSFET N-CH 110V 3-Pin TO-272 T/R | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | LDMOS | N-Channel; N-CHANNEL | |||
| Package Type | SOT3; TO-272-2 | TO-272BC | Tape & Reel (TR) | Chassis Mount | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | SILICON | ||||
| Operating Mode | Enhancement; ENHANCEMENT MODE |