onsemi P-Channel -60V -1.8A MOSFET Transistor NVC3S5A51PLZT1G

Description
P-Channel Power MOSFET -60V, -1.8A, 250mΩ, 3000-REEL Product overview: NVC3S5A51PLZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVC3S5A51PLZT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel Power MOSFET -60V, -1.8A, 250mΩ, 3000-REEL Product overview: NVC3S5A51PLZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVC3S5A51PLZT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V -1.8A MOSFET Transistor
278-NVC3S5A51PLZT1G
P-Channel -60V -1.8A MOSFET Transistor 278-NVC3S5A51PLZT1G
P-Channel Power MOSFET -60V, -1.8A, 250mΩ, 3000-REEL Product overview: NVC3S5A51PLZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVC3S5A51PLZT1G can be used for catalog matching and distributor lookup.

P-Channel Power MOSFET -60V, -1.8A, 250mΩ, 3000-REEL Product overview: NVC3S5A51PLZT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, -1.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, -1.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVC3S5A51PLZT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVC3S5A51PLZT1G - 1084087-NVC3S5A51PLZT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVC3S5A51PLZT1G
1084087-NVC3S5A51PLZT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVC3S5A51PLZT1G 1084087-NVC3S5A51PLZT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084087-NVC3S5A51PLZ T1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: 3-CPH Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 1.8A (Ta) Gate-Source Threshold Voltage: 2.6V @ 1mA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 262pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1084087-NVC3S5A51PLZT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 3-CPH
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 1.8A (Ta)
Gate-Source Threshold Voltage: 2.6V @ 1mA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 262pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 250 mOhm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - NVC3S5A51PLZT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVC3S5A51PLZT1GOSTR-ND
Single FETs, MOSFETs NVC3S5A51PLZT1GOSTR-ND
P-Channel 60V 1.8A (Ta) 1.2W (Ta) Surface Mount 3-CPH

P-Channel 60V 1.8A (Ta) 1.2W (Ta) Surface Mount 3-CPH

Buy Now Datasheet
Single FETs, MOSFETs - NVC3S5A51PLZT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVC3S5A51PLZT1G
Single FETs, MOSFETs NVC3S5A51PLZT1G
MOSFET P-CH 60V 1.8A 3CPH

MOSFET P-CH 60V 1.8A 3CPH

Supplier's Site Datasheet
Mosfet, P-Ch, 60V, 1.8A, 175Deg C, 1.2W Rohs Compliant Onsemi - 54AH9514 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 60V, 1.8A, 175Deg C, 1.2W Rohs Compliant Onsemi
54AH9514
Mosfet, P-Ch, 60V, 1.8A, 175Deg C, 1.2W Rohs Compliant Onsemi 54AH9514
MOSFET, P-CH, 60V, 1.8A, 175DEG C, 1.2W ROHS COMPLIANT: YES

MOSFET, P-CH, 60V, 1.8A, 175DEG C, 1.2W ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET P-CHANNEL 60V 1.8A 3-CPH - 598-NVC3S5A51PLZT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CHANNEL 60V 1.8A 3-CPH
598-NVC3S5A51PLZT1G
MOSFET P-CHANNEL 60V 1.8A 3-CPH 598-NVC3S5A51PLZT1G
MOSFET P-CHANNEL 60V 1.8A 3-CPH

MOSFET P-CHANNEL 60V 1.8A 3-CPH

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVC3S5A51PLZT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVC3S5A51PLZT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVC3S5A51PLZT1G
MOSFET P-CH 60V 1.8A 3CPH

MOSFET P-CH 60V 1.8A 3CPH

Supplier's Site
Sheung Wan, Hong Kong
MOSFET PCH 1.8A 60V 4V DRIVE

MOSFET PCH 1.8A 60V 4V DRIVE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVC3S5A51PLZT1G 1084087-NVC3S5A51PLZT1G NVC3S5A51PLZT1GOSTR-ND NVC3S5A51PLZT1G 54AH9514 598-NVC3S5A51PLZT1G NVC3S5A51PLZT1G NVC3S5A51PLZT1G
Product Name P-Channel -60V -1.8A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVC3S5A51PLZT1G Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 60V, 1.8A, 175Deg C, 1.2W Rohs Compliant Onsemi MOSFET P-CHANNEL 60V 1.8A 3-CPH Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel
V(BR)DSS 60 volts 60 volts 60 volts
PD 1200 milliwatts 1200 milliwatts 1200 milliwatts
Package Type SOT3; SOT23; 3-CPH SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data