20A, 60V, 0.048ohm, N-CHANNEL, Si, POWER, MOSFET, CASE 369D-01, DPAK-3 Product overview: NTD20N06L-001 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 60V, 0.048ohm, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20A, 60V, 0.048ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD20N06L-001 can be used for catalog matching and distributor lookup.
N-Channel 60V 20A (Ta) 1.36W (Ta), 60W (Tj) Through Hole I-PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1083759-NTD20N06L-00
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.36W (Ta), 60W (Tj)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 32nC @ 5V
Max Input Capacitance: 990pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 48 mOhm @ 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
MOSFET N-CH 60V 20A IPAK
MOSFET N-CH 60V 20A IPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-NTD20N06L-001 | NTD20N06L-001OS-ND | 1083759-NTD20N06L-001 | NTD20N06L-001 | 598-NTD20N06L-001 |
| Product Name | N-Channel 20A 60V 0.048ohm MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD20N06L-001 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 60V 20A IPAK |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 60000 milliwatts | 1360 to 60000 milliwatts | 60000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; I-Pak | TO-251-3 Short Leads, IPak, TO-251AA | ||
| V(BR)DSS | 60 volts | 60 volts |