onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS7N03R2G NTMS7N03R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025817-NTMS7N03R2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025817-NTMS7N03R2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS7N03R2G - 025817-NTMS7N03R2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS7N03R2G
025817-NTMS7N03R2G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS7N03R2G 025817-NTMS7N03R2G
Manufacturer: ON Semiconductor Win Source Part Number: 025817-NTMS7N03R2G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 4.8A (Ta) Gate-Source Threshold Voltage: 3V @ 250μA Max Gate Charge: 43nC @ 10V Max Input Capacitance: 1190pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025817-NTMS7N03R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 4.8A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 43nC @ 10V
Max Input Capacitance: 1190pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 30V 7A SOIC MOSFET Transistor
278-NTMS7N03R2G
N-Channel 30V 7A SOIC MOSFET Transistor 278-NTMS7N03R2G
Single N-Channel Power MOSFET 30V, 7A, 23mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS7N03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS7N03R2G can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 30V, 7A, 23mΩ, SOIC-8 Narrow Body, 2500-REEL Product overview: NTMS7N03R2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 7A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMS7N03R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMS7N03R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMS7N03R2G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMS7N03R2G
MOSFET N-CH 30V 4.8A 8SOIC

MOSFET N-CH 30V 4.8A 8SOIC

Supplier's Site
Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R - 598-NTMS7N03R2G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R
598-NTMS7N03R2G
Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R 598-NTMS7N03R2G
Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R

Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 7A N-Channel

MOSFET 30V 7A N-Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025817-NTMS7N03R2G 278-NTMS7N03R2G NTMS7N03R2G 598-NTMS7N03R2G NTMS7N03R2G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMS7N03R2G N-Channel 30V 7A SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 30V 8.5A 8-Pin SOIC N T/R MOSFET
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts 30 volts
PD 800 milliwatts 800 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOIC 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details