STMicroelectronics, Inc. RF FETs, MOSFETs PD85035S-E

Description
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8300-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8300-5-ND
RF FETs, MOSFETs 497-8300-5-ND
RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

RF Mosfet LDMOS 13.6V 350mA 870MHz 17dB 15W PowerSO-10RF (Straight Lead)

Buy Now Datasheet
Singapore, Singapore
35W 13.6V 870MHz MOSFET Transistor
285-PD85035S-E
35W 13.6V 870MHz MOSFET Transistor 285-PD85035S-E
35W 13.6V 870MHz LDMOS in PowerSO-10RF plastic package Product overview: PD85035S-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, 13.6V, 870MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35W, 13.6V, 870MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD85035S-E can be used for catalog matching and distributor lookup.

35W 13.6V 870MHz LDMOS in PowerSO-10RF plastic package Product overview: PD85035S-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35W, 13.6V, 870MHz. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35W, 13.6V, 870MHz, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD85035S-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035S-E - 812054-PD85035S-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035S-E
812054-PD85035S-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035S-E 812054-PD85035S-E
Manufacturer: STMicroelectronics Win Source Part Number: 812054-PD85035S-E Packaging: Tube Voltage - Rated: 40V Frequency: 870MHz Current - Test: 350mA Gain: 17dB Transistor Type: LDMOS Voltage - Test: 13.6V Power - Output: 15W Supplier Device Package: PowerSO-10RF (Straight Lead) Manufacturer Package: PowerSO-10 Exposed Bottom Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 3 (168 Hours) Current Rating (Amps): 8A Part Number Series: PD85035

Manufacturer: STMicroelectronics
Win Source Part Number: 812054-PD85035S-E
Packaging: Tube
Voltage - Rated: 40V
Frequency: 870MHz
Current - Test: 350mA
Gain: 17dB
Transistor Type: LDMOS
Voltage - Test: 13.6V
Power - Output: 15W
Supplier Device Package: PowerSO-10RF (Straight Lead)
Manufacturer Package: PowerSO-10 Exposed Bottom Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 3 (168 Hours)
Current Rating (Amps): 8A
Part Number Series: PD85035

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD85035S-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD85035S-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD85035S-E
RF MOSFET LDMOS 13.6V PWRSO-10RF

RF MOSFET LDMOS 13.6V PWRSO-10RF

Supplier's Site
RF FETs, MOSFETs - PD85035S-E - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
PD85035S-E
RF FETs, MOSFETs PD85035S-E
FET RF 40V 870MHZ

FET RF 40V 870MHZ

Supplier's Site Datasheet
FET RF 40V 870MHZ - 761-PD85035S-E - Utmel Electronic Limited
Hong Kong, China
FET RF 40V 870MHZ
761-PD85035S-E
FET RF 40V 870MHZ 761-PD85035S-E
FET RF 40V 870MHZ

FET RF 40V 870MHZ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors RF MOSFET Transistors RF Transistors
Product Number 497-8300-5-ND 285-PD85035S-E 812054-PD85035S-E PD85035S-E PD85035S-E 761-PD85035S-E
Product Name RF FETs, MOSFETs 35W 13.6V 870MHz MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD85035S-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs FET RF 40V 870MHZ
Package Type PowerSO-10 Exposed Bottom Pad SOT3 PowerSO-10 Exposed Bottom Pad
Polarity N-Channel N-Channel; N-CHANNEL
PD 95000 milliwatts
TJ -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data