onsemi P-Channel -60V 64A MOSFET Transistor NVMFS5113PLT1G

Description
P-Channel MOSFET, -60V, 64A, 14mΩ, SO8-FL, Logic Level Product overview: NVMFS5113PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5113PLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, -60V, 64A, 14mΩ, SO8-FL, Logic Level Product overview: NVMFS5113PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5113PLT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel -60V 64A MOSFET Transistor
278-NVMFS5113PLT1G
P-Channel -60V 64A MOSFET Transistor 278-NVMFS5113PLT1G
P-Channel MOSFET, -60V, 64A, 14mΩ, SO8-FL, Logic Level Product overview: NVMFS5113PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5113PLT1G can be used for catalog matching and distributor lookup.

P-Channel MOSFET, -60V, 64A, 14mΩ, SO8-FL, Logic Level Product overview: NVMFS5113PLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -60V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -60V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVMFS5113PLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 988158-NVMFS5113PLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
988158-NVMFS5113PLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 988158-NVMFS5113PLT1G
Win Source Part Number: 988158-NVMFS5113PLT1 G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 64A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 17A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 3.8W (Ta), 150W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 83 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NVMFS5113PLT1GOSDKR, NVMFS5113PLT1G-ND,NV MFS5113PLT1GOSTR,NVM FS5113PLT1GOSCT Base Product Number: NVMFS5113 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 988158-NVMFS5113PLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 10A (Ta), 64A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 17A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 3.8W (Ta), 150W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 83 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NVMFS5113PLT1GOSDKR,NVMFS5113PLT1G-ND,NVMFS5113PLT1GOSTR,NVMFS5113PLT1GOSCT
Base Product Number: NVMFS5113
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5113PLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5113PLT1GOSCT-ND
Single FETs, MOSFETs NVMFS5113PLT1GOSCT-ND
P-Channel 60V 10A (Ta), 64A (Tc) 3.8W (Ta), 150W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

P-Channel 60V 10A (Ta), 64A (Tc) 3.8W (Ta), 150W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5113PLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5113PLT1GOSTR-ND
Single FETs, MOSFETs NVMFS5113PLT1GOSTR-ND
P-Channel 60V 10A (Ta), 64A (Tc) 3.8W (Ta), 150W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

P-Channel 60V 10A (Ta), 64A (Tc) 3.8W (Ta), 150W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NVMFS5113PLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVMFS5113PLT1GOSDKR-ND
Single FETs, MOSFETs NVMFS5113PLT1GOSDKR-ND
P-Channel 60V 10A (Ta), 64A (Tc) 3.8W (Ta), 150W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

P-Channel 60V 10A (Ta), 64A (Tc) 3.8W (Ta), 150W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
MOSFET P-CH 60V 64A SO8FL - 598-NVMFS5113PLT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 60V 64A SO8FL
598-NVMFS5113PLT1G
MOSFET P-CH 60V 64A SO8FL 598-NVMFS5113PLT1G
MOSFET P-CH 60V 64A SO8FL

MOSFET P-CH 60V 64A SO8FL

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SINGLE P-CHANNEL S08FL 60V 69A 1

MOSFET SINGLE P-CHANNEL S08FL 60V 69A 1

Buy Now Datasheet
Mosfet, Aec-Q101, P-Ch, -60V, -64A, Dfn5; Channel Type Onsemi - 42AC1833 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -60V, -64A, Dfn5; Channel Type Onsemi
42AC1833
Mosfet, Aec-Q101, P-Ch, -60V, -64A, Dfn5; Channel Type Onsemi 42AC1833
MOSFET, AEC-Q101, P-CH, -60V, -64A, DFN5; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:64A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -60V, -64A, DFN5; Channel Type:P Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:64A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
−60 V, 16 Mohm, −69 A, Single P−channel So-8Fl Power Mosfet / Reel Rohs Compliant Onsemi - 45Y1561 - Newark, An Avnet Company
Chicago, IL, United States
−60 V, 16 Mohm, −69 A, Single P−channel So-8Fl Power Mosfet / Reel Rohs Compliant Onsemi
45Y1561
−60 V, 16 Mohm, −69 A, Single P−channel So-8Fl Power Mosfet / Reel Rohs Compliant Onsemi 45Y1561
−60 V, 16 mOhm, −69 A, Single P−Channel SO-8FL Power MOSFET / REEL RoHS Compliant: Yes

−60 V, 16 mOhm, −69 A, Single P−Channel SO-8FL Power MOSFET / REEL RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVMFS5113PLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVMFS5113PLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVMFS5113PLT1G
MOSFET P-CH 60V 10A/64A 5DFN

MOSFET P-CH 60V 10A/64A 5DFN

Supplier's Site
Single FETs, MOSFETs - NVMFS5113PLT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVMFS5113PLT1G
Single FETs, MOSFETs NVMFS5113PLT1G
MOSFET P-CH 60V 10A/64A 5DFN

MOSFET P-CH 60V 10A/64A 5DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NVMFS5113PLT1G 988158-NVMFS5113PLT1G NVMFS5113PLT1GOSCT-ND 598-NVMFS5113PLT1G NVMFS5113PLT1G 42AC1833 45Y1561 NVMFS5113PLT1G NVMFS5113PLT1G
Product Name P-Channel -60V 64A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET P-CH 60V 64A SO8FL MOSFET Mosfet, Aec-Q101, P-Ch, -60V, -64A, Dfn5; Channel Type Onsemi −60 V, 16 Mohm, −69 A, Single P−channel So-8Fl Power Mosfet / Reel Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
PD 3800 to 150000 milliwatts 150000 milliwatts 3800 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3 8-PowerTDFN, 5 Leads TO-3 TO-3; SO-8 8-PowerTDFN, 5 Leads 8-PowerTDFN, 5 Leads
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data