onsemi MOSFET N-CH 42V 14A SOT223 NIF5003NT1

Description
MOSFET N-CH 42V 14A SOT223
Description
MOSFET N-CH 42V 14A SOT223

Suppliers

Company
Product
Description
Supplier Links
MOSFET N-CH 42V 14A SOT223 - 598-NIF5003NT1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 42V 14A SOT223
598-NIF5003NT1
MOSFET N-CH 42V 14A SOT223 598-NIF5003NT1
MOSFET N-CH 42V 14A SOT223

MOSFET N-CH 42V 14A SOT223

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 598-NIF5003NT1
Product Name MOSFET N-CH 42V 14A SOT223
V(BR)DSS 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, P-channel Trench MOSFET - BUK4D110-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -6700 milliamps
View Details
7 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
MOSFETs - 1827049P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SO-8; SO-8
View Details
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
8 suppliers