Nexperia B.V. 20 V, 6.6 A PNP low VCEsat transistor PBSS4021PZ,115

Description
PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High energy efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Description
PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High energy efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package, measuring 6.5 mm x 3.5 mm x 1.65 mm, with a maximum collector current of 6.6 A and a peak pulse collector current of 20 A. It has a collector-emitter saturation voltage down to 80 mV at -1 A collector current and -10 mA base current, and a collector-emitter saturation resistance of 22 to 33 mΩ at -6 A and -600 mA. The device is AEC-Q101 qualified and operates with a junction temperature up to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package, measuring 6.5 mm x 3.5 mm x 1.65 mm, with a maximum collector current of 6.6 A and a peak pulse collector current of 20 A. It has a collector-emitter saturation voltage down to 80 mV at -1 A collector current and -10 mA base current, and a collector-emitter saturation resistance of 22 to 33 mΩ at -6 A and -600 mA. The device is AEC-Q101 qualified and operates with a junction temperature up to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
20 V, 6.6 A PNP low VCEsat transistor - PBSS4021PZ,115 - Nexperia B.V.
Nijmegen, Netherlands
20 V, 6.6 A PNP low VCEsat transistor
PBSS4021PZ,115
20 V, 6.6 A PNP low VCEsat transistor PBSS4021PZ,115
PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM High collector current gain (hFE) at high IC High energy efficiency due to less heat generation Smaller required Printed-Circuit Board (PCB) area than for conventional transistors AEC-Q101 qualified Applications Loadswitch Battery-driven devices Power management Charging circuits Power switches (e.g. motors, fans)

PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package.

NPN complement: PBSS4021NZ

Features and benefits

  • Very low collector-emitter saturation voltage VCEsat
  • High collector current capability IC and ICM
  • High collector current gain (hFE) at high IC
  • High energy efficiency due to less heat generation
  • Smaller required Printed-Circuit Board (PCB) area than for conventional transistors
  • AEC-Q101 qualified

Applications

  • Loadswitch
  • Battery-driven devices
  • Power management
  • Charging circuits
  • Power switches (e.g. motors, fans)
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5094-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5094-6-ND
Single Bipolar Transistors 1727-5094-6-ND
Bipolar (BJT) Transistor PNP 20V 6.6A 85MHz 2.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 20V 6.6A 85MHz 2.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-5094-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5094-1-ND
Single Bipolar Transistors 1727-5094-1-ND
Bipolar (BJT) Transistor PNP 20V 6.6A 85MHz 2.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 20V 6.6A 85MHz 2.6W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-5094-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5094-2-ND
Single Bipolar Transistors 1727-5094-2-ND
Bipolar (BJT) Transistor PNP 20V 6.6A 85MHz 2.6W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 20V 6.6A 85MHz 2.6W Surface Mount SOT-223

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4021PZ,115 - 1086440-PBSS4021PZ,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4021PZ,115
1086440-PBSS4021PZ,115
TRANSISTORS - Transistors (BJT) - Single - PBSS4021PZ,115 1086440-PBSS4021PZ,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086440-PBSS4021PZ,1 15 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 85MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 6.6A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 240mV @ 350mA, 7A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 4A, 2V Maximum Power Dissipation: 2.6W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086440-PBSS4021PZ,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 85MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 6.6A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 240mV @ 350mA, 7A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 4A, 2V
Maximum Power Dissipation: 2.6W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 6.6A Bipolar Transistor
276-PBSS4021PZ,115
20V 6.6A Bipolar Transistor 276-PBSS4021PZ,115
TRANS PNP 20V 6.6A SOT223 Product overview: PBSS4021PZ,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4021PZ,115 can be used for catalog matching and distributor lookup.

TRANS PNP 20V 6.6A SOT223 Product overview: PBSS4021PZ,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.6A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 6.6A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4021PZ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor,npn,20V,6.6A,sot223; Transistor Polarity Nexperia - 84R0206 - Newark, An Avnet Company
Chicago, IL, United States
Transistor,npn,20V,6.6A,sot223; Transistor Polarity Nexperia
84R0206
Transistor,npn,20V,6.6A,sot223; Transistor Polarity Nexperia 84R0206
TRANSISTOR,NPN,20V,6 .6A,SOT223; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:6.6A; Power Dissipation:770mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:85MHz RoHS Compliant: Yes

TRANSISTOR,NPN,20V,6.6A,SOT223; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:6.6A; Power Dissipation:770mW; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Transition Frequency:85MHz RoHS Compliant: Yes

Supplier's Site
TRANS PNP 20V 6.6A SOT223 - 554-PBSS4021PZ,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 6.6A SOT223
554-PBSS4021PZ,115
TRANS PNP 20V 6.6A SOT223 554-PBSS4021PZ,115
TRANS PNP 20V 6.6A SOT223

TRANS PNP 20V 6.6A SOT223

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4021PZ,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4021PZ,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4021PZ,115
TRANS PNP 20V 6.6A SOT223

TRANS PNP 20V 6.6A SOT223

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number PBSS4021PZ,115 1727-5094-6-ND 1086440-PBSS4021PZ,115 276-PBSS4021PZ,115 84R0206 554-PBSS4021PZ,115 PBSS4021PZ,115
Product Name 20 V, 6.6 A PNP low VCEsat transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - PBSS4021PZ,115 20V 6.6A Bipolar Transistor Transistor,npn,20V,6.6A,sot223; Transistor Polarity Nexperia TRANS PNP 20V 6.6A SOT223 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR) TO-3 SOT223; SOT-223
Polarity PNP PNP; PNP PNP NPN PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 6600 milliamps 6600 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
7 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers