Manufacturer: ON Semiconductor
Win Source Part Number: 239986-MPSA42RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 25 @ 1mA, 10V
Maximum Power Dissipation: 625mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 300V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
NPN Bipolar Small Signal Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: MPSA42RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA42RLRAG can be used for catalog matching and distributor lookup.
TRANS NPN 300V 0.5A TO92
TRANS NPN 300V 0.5A TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 239986-MPSA42RLRAG | MPSA42RLRAGOSTR-ND | 276-MPSA42RLRAG | 598-MPSA42RLRAG | MPSA42RLRAG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - MPSA42RLRAG | Single Bipolar Transistors | Bipolar Transistor | TRANS NPN 300V 0.5A TO92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | |||
| Transistor Technology / Material | SILICON |