N-Channel 60V 24A (Ta) 1.36W (Ta), 62.5W (Tj) Through Hole I-PAK
MOSFET N-CH 60V 24A DPAK
MOSFET N-CH 60V 24A IPAK
MOSFET N-CH 60V 24A IPAK
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NTD24N06L-001-ND | NTD24N06L-001 | NTD24N06L-001 | 598-NTD24N06L-001 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 60V 24A IPAK | |
| Polarity | N-Channel | N-Channel | ||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | TO-252 (DPAK); TO-252-3 | 32 nC @ 5 V | |
| Packing Method | Tube; Tube | Tube; Tube | Tube; Tube |