onsemi Single Bipolar Transistors NSV40200LT1G

Description
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSV40200LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40200LT1GOSCT-ND
Single Bipolar Transistors NSV40200LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV40200LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40200LT1GOSDKR-ND
Single Bipolar Transistors NSV40200LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - NSV40200LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40200LT1GOSTR-ND
Single Bipolar Transistors NSV40200LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 460mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV40200LT1G - 1083657-NSV40200LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV40200LT1G
1083657-NSV40200LT1G
TRANSISTORS - Transistors (BJT) - Single - NSV40200LT1G 1083657-NSV40200LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083657-NSV40200LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 170mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 220 @ 500mA, 2V Maximum Power Dissipation: 460mW Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1083657-NSV40200LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 170mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 500mA, 2V
Maximum Power Dissipation: 460mW
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
-40V 2A SOT-23 Bipolar Transistor
276-NSV40200LT1G
-40V 2A SOT-23 Bipolar Transistor 276-NSV40200LT1G
PNP BJT, -40V, 2A, Low VCE(sat), SOT-23 Product overview: NSV40200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -40V, 2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV40200LT1G can be used for catalog matching and distributor lookup.

PNP BJT, -40V, 2A, Low VCE(sat), SOT-23 Product overview: NSV40200LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -40V, 2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, -40V, 2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV40200LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi - 13AC6205 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi
13AC6205
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi 13AC6205
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:2A; Power Dissipation:540mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi - 13AC3876 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi
13AC3876
Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi 13AC3876
TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:100MHz; Power Dissipation Pd:540mW; DC Collector Current:-2A; DC Current Gain hFE:150hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -40V, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:100MHz; Power Dissipation Pd:540mW; DC Collector Current:-2A; DC Current Gain hFE:150hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - NSV40200LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
NSV40200LT1G
Single Bipolar Transistors NSV40200LT1G
TRANS PNP 40V 2A SOT23-3

TRANS PNP 40V 2A SOT23-3

Supplier's Site Datasheet
TRANS PNP 40V 2A SOT-23 - 598-NSV40200LT1G - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 40V 2A SOT-23
598-NSV40200LT1G
TRANS PNP 40V 2A SOT-23 598-NSV40200LT1G
TRANS PNP 40V 2A SOT-23

TRANS PNP 40V 2A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV40200LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV40200LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV40200LT1G
TRANS PNP 40V 2A SOT23-3

TRANS PNP 40V 2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number NSV40200LT1GOSCT-ND 1083657-NSV40200LT1G 276-NSV40200LT1G 13AC6205 NSV40200LT1G 598-NSV40200LT1G NSV40200LT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - NSV40200LT1G -40V 2A SOT-23 Bipolar Transistor Transistor, Aec-Q101, Pnp, -40V, Sot-23; Transistor Polarity Onsemi Single Bipolar Transistors TRANS PNP 40V 2A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP; PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 (TO-236)
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 40 volts 40 volts 40 volts
VCBO -40 volts
Unlock Full Specs
to access all available technical data