onsemi Single FETs, MOSFETs NTD5867NL-1G

Description
N-Channel 60V 20A (Tc) 36W (Tc) Through Hole I-PAK
Request a Quote Datasheet
Description
N-Channel 60V 20A (Tc) 36W (Tc) Through Hole I-PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD5867NL-1GOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD5867NL-1GOS-ND
Single FETs, MOSFETs NTD5867NL-1GOS-ND
N-Channel 60V 20A (Tc) 36W (Tc) Through Hole I-PAK

N-Channel 60V 20A (Tc) 36W (Tc) Through Hole I-PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NL-1G - 1083846-NTD5867NL-1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NL-1G
1083846-NTD5867NL-1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NL-1G 1083846-NTD5867NL-1G
Manufacturer: ON Semiconductor Win Source Part Number: 1083846-NTD5867NL-1G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 36W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: I-Pak Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 15nC @ 10V Max Input Capacitance: 675pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 39 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial, LED Lighting, Motor Drive & Control

Manufacturer: ON Semiconductor
Win Source Part Number: 1083846-NTD5867NL-1G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 36W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: I-Pak
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 15nC @ 10V
Max Input Capacitance: 675pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 39 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Portable Devices, Industrial, LED Lighting, Motor Drive & Control

Buy Now Datasheet
Singapore, Singapore
60V 20A DPAK MOSFET Transistor
278-NTD5867NL-1G
60V 20A DPAK MOSFET Transistor 278-NTD5867NL-1G
N-Ch MOSFET, 60V, 20A, 39mR, Logic Level, DPAK Product overview: NTD5867NL-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5867NL-1G can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 60V, 20A, 39mR, Logic Level, DPAK Product overview: NTD5867NL-1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 20A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 20A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD5867NL-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTD5867NL-1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTD5867NL-1G
Single FETs, MOSFETs NTD5867NL-1G
MOSFET N-CH 60V 20A IPAK

MOSFET N-CH 60V 20A IPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD5867NL-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD5867NL-1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD5867NL-1G
MOSFET N-CH 60V 20A IPAK

MOSFET N-CH 60V 20A IPAK

Supplier's Site
MOSFET NFET DPAK 60V 18A 43 MOHM - 598-NTD5867NL-1G - Utmel Electronic Limited
Hong Kong, China
MOSFET NFET DPAK 60V 18A 43 MOHM
598-NTD5867NL-1G
MOSFET NFET DPAK 60V 18A 43 MOHM 598-NTD5867NL-1G
MOSFET NFET DPAK 60V 18A 43 MOHM

MOSFET NFET DPAK 60V 18A 43 MOHM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTD5867NL-1GOS-ND 1083846-NTD5867NL-1G 278-NTD5867NL-1G NTD5867NL-1G NTD5867NL-1G 598-NTD5867NL-1G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD5867NL-1G 60V 20A DPAK MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET NFET DPAK 60V 18A 43 MOHM
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; I-Pak TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 60 volts 60 volts 60 volts
PD 36000 milliwatts 36000 milliwatts 36000 milliwatts 36000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1099947 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 18 dB
Operating Frequency 0.0 to 18000 MHz
View Details