Bipolar (BJT) Transistor NPN - Darlington 50V 1A 100MHz 1W Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 885868-MPSW45AG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 50 V 1 A 100MHz 1 W Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: MPSW45
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
TRANS NPN DARL 50V 1A TO92
DARLINGTON TRANSISTOR, NPN, 50V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:50V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Trans Darlington NPN 50V 1A 3-Pin TO-92 Box
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Darlington Transistors |
| Product Number | MPSW45AGOS-ND | 885868-MPSW45AG | MPSW45AG | 26K4638 | 598-MPSW45AG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSW45AG | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistor, Npn, 50V, To-92; Transistor Polarity Onsemi | Trans Darlington NPN 50V 1A 3-Pin TO-92 Box |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92 (TO-226) | TO-3; TO-92 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts |