onsemi N-Channel Dual 30V 250mA MOSFET Transistor NVTJD4001NT1G

Description
Dual N-Channel JFET, 30V, 250mA, 1.5Ω, SOT-363 Product overview: NVTJD4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual N-Channel JFET, 30V, 250mA, 1.5Ω, SOT-363 Product overview: NVTJD4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel Dual 30V 250mA MOSFET Transistor
289-NVTJD4001NT1G
N-Channel Dual 30V 250mA MOSFET Transistor 289-NVTJD4001NT1G
Dual N-Channel JFET, 30V, 250mA, 1.5Ω, SOT-363 Product overview: NVTJD4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT1G can be used for catalog matching and distributor lookup.

Dual N-Channel JFET, 30V, 250mA, 1.5Ω, SOT-363 Product overview: NVTJD4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 30V, 250mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 30V, 250mA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NVTJD4001NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTJD4001NT1G - 1084161-NVTJD4001NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTJD4001NT1G
1084161-NVTJD4001NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTJD4001NT1G 1084161-NVTJD4001NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084161-NVTJD4001NT1 G Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Power Dissipation: 272mW Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 250mA Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Alternative Parts (Cross-Reference): NTJD4001NT1G; NX3008NBKS; NX3008NBKS,115; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084161-NVTJD4001NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Power Dissipation: 272mW
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 250mA
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.3nC @ 5V
Max Input Capacitance: 33pF @ 5V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Alternative Parts (Cross-Reference): NTJD4001NT1G; NX3008NBKS; NX3008NBKS,115;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
FET, MOSFET Arrays - NVTJD4001NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVTJD4001NT1GOSCT-ND
FET, MOSFET Arrays NVTJD4001NT1GOSCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVTJD4001NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVTJD4001NT1GOSTR-ND
FET, MOSFET Arrays NVTJD4001NT1GOSTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVTJD4001NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NVTJD4001NT1GOSDKR-ND
FET, MOSFET Arrays NVTJD4001NT1GOSDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Mosfet Array 2 N-Channel (Dual) 30V 250mA 272mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - NVTJD4001NT1G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
NVTJD4001NT1G
FET, MOSFET Arrays NVTJD4001NT1G
MOSFET 2N-CH 30V 0.25A SC-88

MOSFET 2N-CH 30V 0.25A SC-88

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTJD4001NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTJD4001NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTJD4001NT1G
MOSFET 2N-CH 30V 0.25A SC88

MOSFET 2N-CH 30V 0.25A SC88

Supplier's Site
Mosfet, Aec-Q101, Dual Nch, 30V, Sot-363; Transistor Polarity Onsemi - 14AC4796 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual Nch, 30V, Sot-363; Transistor Polarity Onsemi
14AC4796
Mosfet, Aec-Q101, Dual Nch, 30V, Sot-363; Transistor Polarity Onsemi 14AC4796
MOSFET, AEC-Q101, DUAL NCH, 30V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:4V; Threshold Voltage Vgs:1.2V; PowerRoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL NCH, 30V, SOT-363; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:250mA; Drain Source Voltage Vds:30V; On Resistance Rds(on):1ohm; Rds(on) Test Voltage Vgs:4V; Threshold Voltage Vgs:1.2V; PowerRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET NFET 30V 250MA 1.5OH

MOSFET NFET 30V 250MA 1.5OH

Buy Now Datasheet
Trans MOSFET N-CH 30V 0.25A 6-Pin SC-88 T/R - 598-NVTJD4001NT1G - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 30V 0.25A 6-Pin SC-88 T/R
598-NVTJD4001NT1G
Trans MOSFET N-CH 30V 0.25A 6-Pin SC-88 T/R 598-NVTJD4001NT1G
Trans MOSFET N-CH 30V 0.25A 6-Pin SC-88 T/R

Trans MOSFET N-CH 30V 0.25A 6-Pin SC-88 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NVTJD4001NT1G 1084161-NVTJD4001NT1G NVTJD4001NT1GOSCT-ND NVTJD4001NT1G NVTJD4001NT1G 14AC4796 NVTJD4001NT1G 598-NVTJD4001NT1G
Product Name N-Channel Dual 30V 250mA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTJD4001NT1G FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, Dual Nch, 30V, Sot-363; Transistor Polarity Onsemi MOSFET Trans MOSFET N-CH 30V 0.25A 6-Pin SC-88 T/R
PD 272 milliwatts 272 milliwatts 272 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 30 volts 30 volts 30 volts
Package Type SOT3; SC-88/SC70-6/SOT-363 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 Automotive TO-3; SOT3
Unlock Full Specs
to access all available technical data