onsemi Dual 80V MOSFET Transistor NTMD3N08LR2

Description
MOSFET PWR N-CHAN DUAL 80V 8SOIC Product overview: NTMD3N08LR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD3N08LR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET PWR N-CHAN DUAL 80V 8SOIC Product overview: NTMD3N08LR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD3N08LR2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 80V MOSFET Transistor
289-NTMD3N08LR2
Dual 80V MOSFET Transistor 289-NTMD3N08LR2
MOSFET PWR N-CHAN DUAL 80V 8SOIC Product overview: NTMD3N08LR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD3N08LR2 can be used for catalog matching and distributor lookup.

MOSFET PWR N-CHAN DUAL 80V 8SOIC Product overview: NTMD3N08LR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 80V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMD3N08LR2 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3N08LR2 - 261263-NTMD3N08LR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3N08LR2
261263-NTMD3N08LR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3N08LR2 261263-NTMD3N08LR2
Manufacturer: ON Semiconductor Win Source Part Number: 261263-NTMD3N08LR2 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 261263-NTMD3N08LR2
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
TRANSISTOR 2.3 A, 80 V, 0.215 ohm, N-CHANNEL, Si, POWER, MOSFET, MINIATURE, CASE 751-07, SOIC-8, FET General Purpose Power - 598-NTMD3N08LR2 - Utmel Electronic Limited
Hong Kong, China
TRANSISTOR 2.3 A, 80 V, 0.215 ohm, N-CHANNEL, Si, POWER, MOSFET, MINIATURE, CASE 751-07, SOIC-8, FET General Purpose Power
598-NTMD3N08LR2
TRANSISTOR 2.3 A, 80 V, 0.215 ohm, N-CHANNEL, Si, POWER, MOSFET, MINIATURE, CASE 751-07, SOIC-8, FET General Purpose Power 598-NTMD3N08LR2
TRANSISTOR 2.3 A, 80 V, 0.215 ohm, N-CHANNEL, Si, POWER, MOSFET, MINIATURE, CASE 751-07, SOIC-8, FET General Purpose Power

TRANSISTOR 2.3 A, 80 V, 0.215 ohm, N-CHANNEL, Si, POWER, MOSFET, MINIATURE, CASE 751-07, SOIC-8, FET General Purpose Power

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-NTMD3N08LR2 261263-NTMD3N08LR2 598-NTMD3N08LR2
Product Name Dual 80V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMD3N08LR2 TRANSISTOR 2.3 A, 80 V, 0.215 ohm, N-CHANNEL, Si, POWER, MOSFET, MINIATURE, CASE 751-07, SOIC-8, FET General Purpose Power
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data