60V 4.5A 76mΩ@10V,4A 4W 2.5V@250uA N Channel SOT-223-4 MOSFETs ROHS
60V 4.5A 76mΩ@10V,4A 4W 2.5V@250uA 1 N-Channel SOT-223-4 MOSFETs ROHS
60V 4.5A 76mΩ@10V,4A 4W 2.5V@250uA 100pF@30V N Channel 810pF@30V 10nC@4.5V -55℃~+150℃@(Tj) SOT-223 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NDT3055-VB | NDT3055-VB | 15928-NDT3055-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors | 60V 4.5A 76mΩ@10V,4A 4W 2.5V@250uA 100pF@30V N Channel 810pF@30V 10nC@4.5V -55℃~+150℃@(Tj) SOT-223 MOSFETs ROHS |
| Polarity | N-Channel | ||
| V(BR)DSS | 60 volts | ||
| VGS(off) | 2.5 volts | ||
| rDS(on) | 0.0760 ohms |