onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD2P102LR2 NTMSD2P102LR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 124298-NTMSD2P102LR2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 750pF @ 16V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 124298-NTMSD2P102LR2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 750pF @ 16V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD2P102LR2 - 124298-NTMSD2P102LR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD2P102LR2
124298-NTMSD2P102LR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD2P102LR2 124298-NTMSD2P102LR2
Manufacturer: ON Semiconductor Win Source Part Number: 124298-NTMSD2P102LR2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: P-Channel Power Dissipation (Max): 710mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOIC Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.3A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 18nC @ 4.5V Max Input Capacitance: 750pF @ 16V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 124298-NTMSD2P102LR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 710mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.3A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 750pF @ 16V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 90 mOhm @ 2.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 2.3A SOIC MOSFET Transistor
285-NTMSD2P102LR2
20V 2.3A SOIC MOSFET Transistor 285-NTMSD2P102LR2
MOSFET P-CH 20V 2.3A 8-SOIC Product overview: NTMSD2P102LR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMSD2P102LR2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 2.3A 8-SOIC Product overview: NTMSD2P102LR2 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.3A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.3A, SOIC, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-NTMSD2P102LR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET P-CH 20V 2.3A 8-SOIC - 598-NTMSD2P102LR2 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 2.3A 8-SOIC
598-NTMSD2P102LR2
MOSFET P-CH 20V 2.3A 8-SOIC 598-NTMSD2P102LR2
MOSFET P-CH 20V 2.3A 8-SOIC

MOSFET P-CH 20V 2.3A 8-SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 124298-NTMSD2P102LR2 285-NTMSD2P102LR2 598-NTMSD2P102LR2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMSD2P102LR2 20V 2.3A SOIC MOSFET Transistor MOSFET P-CH 20V 2.3A 8-SOIC
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 20 volts -20 volts
PD 710 milliwatts 710 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SOIC Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-523 (sc-89)
View Details
CSD18501Q5A 40V N-Channel NexFET Power MOSFETs, CSD18501Q5A - CSD18501Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0043 ohms
View Details
8 suppliers
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers