onsemi N-Channel 60V 50A MOSFET Transistor NVTFS5C673NLTAG

Description
Single N-Channel Power MOSFET 60V, 50A, 9.8mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C673NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C673NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single N-Channel Power MOSFET 60V, 50A, 9.8mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C673NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C673NLTAG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 50A MOSFET Transistor
278-NVTFS5C673NLTAG
N-Channel 60V 50A MOSFET Transistor 278-NVTFS5C673NLTAG
Single N-Channel Power MOSFET 60V, 50A, 9.8mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C673NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C673NLTAG can be used for catalog matching and distributor lookup.

Single N-Channel Power MOSFET 60V, 50A, 9.8mΩ 1500 / Tape & Reel, 1500-REEL Product overview: NVTFS5C673NLTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVTFS5C673NLTAG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C673NLTAG - 887936-NVTFS5C673NLTAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C673NLTAG
887936-NVTFS5C673NLTAG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C673NLTAG 887936-NVTFS5C673NLTAG
Manufacturer: ON Semiconductor Win Source Part Number: 887936-NVTFS5C673NLT AG Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3) Package: 8-PowerWDFN Package: Reel - TR Mounting: Surface Mount Family Name: NVTFS5 Categories: Discrete Semiconductor Products Case / Package: 8-WDFN (3.3x3.3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: NVTFS5C673NLTAGOSDKR , NVTFS5C673NLTAGOSTR, NVTFS5C673NLTAG-ND, NVTFS5C673NLTAGOSCT

Manufacturer: ON Semiconductor
Win Source Part Number: 887936-NVTFS5C673NLTAG
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Package: 8-PowerWDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NVTFS5
Categories: Discrete Semiconductor Products
Case / Package: 8-WDFN (3.3x3.3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NVTFS5C673NLTAGOSDKR, NVTFS5C673NLTAGOSTR, NVTFS5C673NLTAG-ND, NVTFS5C673NLTAGOSCT

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C673NLTAGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C673NLTAGOSDKR-ND
Single FETs, MOSFETs NVTFS5C673NLTAGOSDKR-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C673NLTAGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C673NLTAGOSTR-ND
Single FETs, MOSFETs NVTFS5C673NLTAGOSTR-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C673NLTAGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NVTFS5C673NLTAGOSCT-ND
Single FETs, MOSFETs NVTFS5C673NLTAGOSCT-ND
N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

N-Channel 60V 13A (Ta), 50A (Tc) 3.1W (Ta), 46W (Tc) Surface Mount 8-WDFN (3.3x3.3)

Buy Now Datasheet
Single FETs, MOSFETs - NVTFS5C673NLTAG - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NVTFS5C673NLTAG
Single FETs, MOSFETs NVTFS5C673NLTAG
MOSFET N-CH 60V 13A/50A 8WDFN

MOSFET N-CH 60V 13A/50A 8WDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET T6 60V NCH LL U8FL

MOSFET T6 60V NCH LL U8FL

Buy Now Datasheet
MOSFET N-CH 60V 13A 50A 8WDFN - 598-NVTFS5C673NLTAG - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 13A 50A 8WDFN
598-NVTFS5C673NLTAG
MOSFET N-CH 60V 13A 50A 8WDFN 598-NVTFS5C673NLTAG
MOSFET N-CH 60V 13A 50A 8WDFN

MOSFET N-CH 60V 13A 50A 8WDFN

Supplier's Site
Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W Rohs Compliant Onsemi - 54AH9544 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W Rohs Compliant Onsemi
54AH9544
Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W Rohs Compliant Onsemi 54AH9544
MOSFET, N-CH, 60V, 50A, 175DEG C, 46W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 50A, 175DEG C, 46W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NVTFS5C673NLTAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NVTFS5C673NLTAG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NVTFS5C673NLTAG
MOSFET N-CH 60V 13A/50A 8WDFN

MOSFET N-CH 60V 13A/50A 8WDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-NVTFS5C673NLTAG 887936-NVTFS5C673NLTAG NVTFS5C673NLTAGOSDKR-ND NVTFS5C673NLTAG NVTFS5C673NLTAG 598-NVTFS5C673NLTAG 54AH9544 NVTFS5C673NLTAG
Product Name N-Channel 60V 50A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NVTFS5C673NLTAG Single FETs, MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 60V 13A 50A 8WDFN Mosfet, N-Ch, 60V, 50A, 175Deg C, 46W Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; 8-WDFN (3.3x3.3) 8-PowerWDFN 8-PowerWDFN TO-3 8-PowerWDFN
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide) SILICON
Unlock Full Specs
to access all available technical data