P-Channel 20V 2.4A (Ta) 780mW (Ta) Surface Mount 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1084032-NTTD4401FR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 780mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: Micro8
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.4A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 18nC @ 4.5V
Max Input Capacitance: 750pF @ 16V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3.3A, 4.5V
Alternative Parts (Cross-Reference): NTTD1P02R2; NTTD1P02R2G; NTTD4401FR2; NTTD4401FR2G;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Power MOSFET 20V 3.3A 90 mOhm Dual P-Channel Micro8 with Schottky Diode, Micro 8 lead Surface Mount, 4000-REEL Product overview: NTTD4401FR2G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, Schottky, 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, Schottky, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTD4401FR2G can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 2.4A 8MICRO
MOSFET P-CH 20V 2.4A MICRO8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | NTTD4401FR2GOSTR-ND | 1084032-NTTD4401FR2G | 278-NTTD4401FR2G | 598-NTTD4401FR2G | NTTD4401FR2G |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTTD4401FR2G | P-Channel Dual Schottky 20V MOSFET Transistor | MOSFET P-CH 20V 2.4A 8MICRO | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | ||
| Package Type | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOT3; Micro8 | 750 pF @ 16 V | ||
| V(BR)DSS | 20 volts | -20 volts | |||
| PD | 780 milliwatts | 780 milliwatts | 1420 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |