Manufacturer: ON Semiconductor
Win Source Part Number: 1232695-NUS2401SNT1
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) 2 NPN, 1 PNP - Pre-Biased 50V 200mA 350mW Surface Mount SC-74
Bipolar Digital Transistor, NPN / PNP, Integrated, SC-74 (SC-59ML) 6 LEAD, 3000-REEL Product overview: NUS2401SNT1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NUS2401SNT1 can be used for catalog matching and distributor lookup.
TRANS 2NPN/1PNP PREBIAS SC74
TRANS 2NPN/1PNP PREBIAS SC74
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 1232695-NUS2401SNT1 | NUS2401SNT1OSTR-ND | 293-NUS2401SNT1 | NUS2401SNT1 | 598-NUS2401SNT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NUS2401SNT1 | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 2NPN/1PNP PREBIAS SC74 |
| Package Type | SOT3 | SC-74, SOT-457 | |||
| Polarity | NPN; PNP | PNP | NPN; PNP; PNP | ||
| IC(max) | 200 milliamps | 200 milliamps | |||
| VCEO | 50 volts | 50 volts |