Bipolar (BJT) Transistor PNP 60V 500mA 50MHz 625mW Through Hole TO-92 (TO-226)
PNP BJT 60V 500mA 50MHz TO-92 Transistor Product overview: MPSA55RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA55RLRAG can be used for catalog matching and distributor lookup.
TRANS PNP 60V 0.5A TO92
TRANS PNP 60V 0.5A TO92
TRANS PNP 60V 0.5A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | MPSA55RLRAGOSTR-ND | 276-MPSA55RLRAG | MPSA55RLRAG | MPSA55RLRAG | 598-MPSA55RLRAG |
| Product Name | Single Bipolar Transistors | 60V 500mA 50MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS PNP 60V 0.5A TO92 |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | ||
| VCBO | 60 volts |