50 V, 3 A PNP low VCEsat (BISS) transistor in a SOT23 (TO-236AB) surface-mounted plastic package with a maximum junction temperature of 175 °C and AEC-Q101 qualification for automotive applications.
PNP low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 888604-PBSS5350THR
Series: Automotive, AEC-Q101
Operating Temperature Range: 175°C (TJ)
Features: Bipolar (BJT) Transistor PNP 50 V 2 A 100MHz 1.44 W Surface Mount TO-236AB
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: PBSS5350
Categories: Discrete Semiconductor Products
Case / Package: TO-236AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 1727-7491-6, PBSS5350THR-ND, 1727-7491-2, 934071078215, 1727-7491-1
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1.44W Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1.44W Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1.44W Surface Mount TO-236AB
PBSS5350TH - 50 V, 3 A PNP low VCEsat (BISS) transistor TO-236 3-Pin Product overview: PBSS5350THR from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 3 A. Search-friendly keywords include transistor, BJT, switching, amplification, 50 V, 3 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5350THR can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
PBSS5350TH - 50 V, 3 A PNP low VCEsat (BISS) transistor
Bipolar Transistors - BJT Bipolar Discretes SOT23
PBSS5350TH/SOT23/TO-
| Nexperia B.V. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PBSS5350THR | 888604-PBSS5350THR | 1727-PBSS5350THRDKR-ND | 276-PBSS5350THR | 29AK2934 | 554-PBSS5350THR | PBSS5350THR | PBSS5350THR |
| Product Name | 50 V, 3 A PNP low VCEsat transistor | TRANSISTORS - Transistors (BJT) - Single - PBSS5350THR | Single Bipolar Transistors | 50 V 3 A Bipolar Transistor | Transistor, Bipolar Rohs Compliant Nexperia | PBSS5350TH - 50 V, 3 A PNP low VCEsat (BISS) transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT3; TO-236AB | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q101 | |||
| Polarity | PNP | PNP | PNP | |||||
| Transistor Grade / Operating Range | Automotive |