onsemi Single Bipolar Transistors NSV40301MZ4T1G

Description
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - NSV40301MZ4T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40301MZ4T1GOSTR-ND
Single Bipolar Transistors NSV40301MZ4T1GOSTR-ND
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSV40301MZ4T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40301MZ4T1GOSDKR-ND
Single Bipolar Transistors NSV40301MZ4T1GOSDKR-ND
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - NSV40301MZ4T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
NSV40301MZ4T1GOSCT-ND
Single Bipolar Transistors NSV40301MZ4T1GOSCT-ND
Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor NPN 40V 3A 215MHz 800mW Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
Automotive 3.0 A 40 V Bipolar Transistor
276-NSV40301MZ4T1G
Automotive 3.0 A 40 V Bipolar Transistor 276-NSV40301MZ4T1G
3.0 A, 40 V Low VCE(sat) NPN Power Bipolar Junction Transistor AEC-Q101 Qualified, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSV40301MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV40301MZ4T1G can be used for catalog matching and distributor lookup.

3.0 A, 40 V Low VCE(sat) NPN Power Bipolar Junction Transistor AEC-Q101 Qualified, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NSV40301MZ4T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 3.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-NSV40301MZ4T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - NSV40301MZ4T1G - 887672-NSV40301MZ4T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - NSV40301MZ4T1G
887672-NSV40301MZ4T1G
TRANSISTORS - Transistors (BJT) - Single - NSV40301MZ4T1G 887672-NSV40301MZ4T1G
Manufacturer: ON Semiconductor Win Source Part Number: 887672-NSV40301MZ4T1 G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 800 mW Surface Mount SOT-223 (TO-261) Package: TO-261-4, TO-261AA Package: Reel - TR Mounting: Surface Mount Family Name: NSV40301 Categories: Discrete Semiconductor Products Case / Package: SOT-223 (TO-261) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: NSV40301MZ4T1GOSDKR, NSV40301MZ4T1GOSCT, NSV40301MZ4T1G-ND, NSV40301MZ4T1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887672-NSV40301MZ4T1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 800 mW Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSV40301
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: NSV40301MZ4T1GOSDKR, NSV40301MZ4T1GOSCT, NSV40301MZ4T1G-ND, NSV40301MZ4T1GOSTR

Buy Now Datasheet
TRANS NPN 40V 3A SOT223-4 - 598-NSV40301MZ4T1G - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 40V 3A SOT223-4
598-NSV40301MZ4T1G
TRANS NPN 40V 3A SOT223-4 598-NSV40301MZ4T1G
TRANS NPN 40V 3A SOT223-4

TRANS NPN 40V 3A SOT223-4

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
NSV40301MZ4T1G
Bipolar Transistors - BJT NSV40301MZ4T1G
Bipolar Transistors - BJT NPN 40V LOW SAT BP

Bipolar Transistors - BJT NPN 40V LOW SAT BP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - NSV40301MZ4T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
NSV40301MZ4T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) NSV40301MZ4T1G
TRANS NPN 40V 3A SOT223

TRANS NPN 40V 3A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number NSV40301MZ4T1GOSTR-ND 276-NSV40301MZ4T1G 887672-NSV40301MZ4T1G 598-NSV40301MZ4T1G NSV40301MZ4T1G NSV40301MZ4T1G
Product Name Single Bipolar Transistors Automotive 3.0 A 40 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - NSV40301MZ4T1G TRANS NPN 40V 3A SOT223-4 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN
Package Type TO-261-4, TO-261AA SOT3; SOT-223 (TO-261)
IC(max) 3000 milliamps 3000 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data