N-CH MOSFET 30V 12.7A WDFN EP 8-Pin SMT Product overview: NTTFS4943NTAG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTTFS4943NTAG can be used for catalog matching and distributor lookup.
N-Channel 30V 8A (Ta), 41A (Tc) 840mW (Ta), 22.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
MOSFET N-CH 30V 8A 8WDFN
MOSFET N-CH 30V 8A/41A 8WDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-NTTFS4943NTAG | NTTFS4943NTAG-ND | 598-NTTFS4943NTAG | NTTFS4943NTAG |
| Product Name | 30V 12.7A MOSFET Transistor | Single FETs, MOSFETs | MOSFET N-CH 30V 8A 8WDFN | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | ||
| V(BR)DSS | 30 volts | 30 volts | ||
| PD | 4350 milliwatts | 2170 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||
| Polarity | N-Channel |