Manufacturer: Panasonic Electronic Components
Win Source Part Number: 025639-NP043A200A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz, 80MHz
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini6-F1
Maximum Current Collector: 80mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 125mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS NPN/PNP SSSMINI6 Product overview: NP043A200A from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-NP043A200A can be used for catalog matching and distributor lookup.
TRANS PREBIAS NPN/PNP SSSMINI6
TRANS PREBIAS NPN/PNP SSSMINI6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 025639-NP043A200A | 293-NP043A200A | 590-NP043A200A | NP043A200A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - NP043A200A | Bipolar Transistor | TRANS PREBIAS NPN/PNP SSSMINI6 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | NPN; PNP | ||
| Package Type | SOT3; SSSMini6-F1 | |||
| IC(max) | 80 milliamps | 80 milliamps |