NXP Semiconductors RF FETs, MOSFETs MRF8S18120HSR3

Description
RF Mosfet LDMOS 28V 800mA 1.81GHz 18.2dB 72W NI-780S
Request a Quote Datasheet
Description
RF Mosfet LDMOS 28V 800mA 1.81GHz 18.2dB 72W NI-780S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - MRF8S18120HSR3TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
MRF8S18120HSR3TR-ND
RF FETs, MOSFETs MRF8S18120HSR3TR-ND
RF Mosfet LDMOS 28V 800mA 1.81GHz 18.2dB 72W NI-780S

RF Mosfet LDMOS 28V 800mA 1.81GHz 18.2dB 72W NI-780S

Buy Now Datasheet
Singapore, Singapore
28V MOSFET Transistor
285-MRF8S18120HSR3
28V MOSFET Transistor 285-MRF8S18120HSR3
RF MOSFET LDMOS 28V NI780 Product overview: MRF8S18120HSR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF8S18120HSR3 can be used for catalog matching and distributor lookup.

RF MOSFET LDMOS 28V NI780 Product overview: MRF8S18120HSR3 from NXP Semiconductors is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRF8S18120HSR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HSR3 - 1226928-MRF8S18120HSR3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HSR3
1226928-MRF8S18120HSR3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HSR3 1226928-MRF8S18120HSR3
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226928-MRF8S18120HS R3 Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226928-MRF8S18120HSR3
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MRF8S18120HSR3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs MRF8S18120HSR3
RF MOSFET LDMOS 28V NI780

RF MOSFET LDMOS 28V NI780

Supplier's Site
Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R - 568-MRF8S18120HSR3 - Utmel Electronic Limited
Hong Kong, China
Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
568-MRF8S18120HSR3
Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R 568-MRF8S18120HSR3
Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R

Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors RF MOSFET Transistors
Product Number MRF8S18120HSR3TR-ND 285-MRF8S18120HSR3 1226928-MRF8S18120HSR3 MRF8S18120HSR3 568-MRF8S18120HSR3
Product Name RF FETs, MOSFETs 28V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF8S18120HSR3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Package Type NI-780S Tape & Reel (TR) SOT3
MOSFET Operating Mode Enhancement
V(BR)DSS 65 volts
TJ -65 C (-85 F)
Unlock Full Specs
to access all available technical data