Bipolar (BJT) Transistor PNP 300V 300mA 50MHz 625mW Through Hole TO-92
Manufacturer: Micro Commercial Co
Win Source Part Number: 101057-MPSA92-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 250nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
TRANS PNP 300V 0.3A TO92
TRANS PNP 300V 0.3A TO-92
Bipolar Transistors - BJT 300V, 300mA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | MPSA92-APMSTB-ND | 101057-MPSA92-AP | MPSA92-AP | 543-MPSA92-AP | MPSA92-AP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - MPSA92-AP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS PNP 300V 0.3A TO-92 | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP; PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92 | |||
| Packing Method | Tape Reel; Cut Tape (CT),Tape & Box (TB) |