N-Channel 80V 33A (Ta), 241.3A (Tc) 4.4W (Ta), 237.5W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 33A (Ta), 241.3A (Tc) 4.4W (Ta), 237.5W (Tc) Surface Mount 8-HPSOF
N-Channel 80V 33A (Ta), 241.3A (Tc) 4.4W (Ta), 237.5W (Tc) Surface Mount 8-HPSOF
MOSFET - POWER, SINGLE N-CHANNEL Product overview: NVBLS1D7N08H from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NVBLS1D7N08H can be used for catalog matching and distributor lookup.
80V 241.3A 237.5W 1.29mΩ@10V,80A 2.9V@479uA 41pF@40V N Channel 7.675nF@40V 121nC@10V -55℃~+175℃@(Tj) H-PSOF8L MOSFETs ROHS
MOSFET - POWER, SINGLE N-CHANNEL
MOSFET - POWER, SINGLE N-CHANNEL
MOSFET, N-CH, 80V, 241.3A, TOLL ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 488-NVBLS1D7N08HCT-ND | 278-NVBLS1D7N08H | 598-NVBLS1D7N08H | NVBLS1D7N08H | NVBLS1D7N08H | 50AJ5924 |
| Product Name | Single FETs, MOSFETs | N-Channel MOSFET Transistor | 80V 241.3A 237.5W 1.29mΩ@10V,80A 2.9V@479uA 41pF@40V N Channel 7.675nF@40V 121nC@10V -55℃~+175℃@(Tj) H-PSOF8L MOSFETs ROHS | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 80V, 241.3A, Toll Rohs Compliant Onsemi |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerSFN | Tape & Reel (TR) | 8-PowerSFN | 8-PowerSFN | TO-3 | |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 80 volts | 80 volts |