Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92
TRANS NPN 80V 0.5A TO92 Product overview: MPSA06-AP from Micro Commercial Components (MCC) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA06-AP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 109387-MPSA06-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
MPSA06 Series 80 V 500 mA 625 mW NPN Small Signal Transistor - TO-92-3
Bipolar Transistors - BJT 500mA 80V
TRANS NPN 80V 0.5A TO92
TRANS NPN 80V 0.5A TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MPSA06-APMSTB-ND | 276-MPSA06-AP | 109387-MPSA06-AP | 543-MPSA06-AP | MPSA06-AP | MPSA06-AP | MPSA06-AP |
| Product Name | Single Bipolar Transistors | 80V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - MPSA06-AP | MPSA06 Series 80 V 500 mA 625 mW NPN Small Signal Transistor - TO-92-3 | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Cut Tape (CT) | TO-92; SOT3; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| Packing Method | Cut Tape (CT) | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |