Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - MPSA43-AP MPSA43-AP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 123208-MPSA43-AP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 400mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 123208-MPSA43-AP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 400mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA43-AP - 123208-MPSA43-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA43-AP
123208-MPSA43-AP
TRANSISTORS - Transistors (BJT) - Single - MPSA43-AP 123208-MPSA43-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 123208-MPSA43-AP Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92 Maximum Current Collector: 300mA VCEO Maximum Collector-Emitter Breakdown Voltage: 200V Max Vce (sat): 400mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 123208-MPSA43-AP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 200V
Max Vce (sat): 400mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - MPSA43-APMSTB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA43-APMSTB-ND
Single Bipolar Transistors MPSA43-APMSTB-ND
Bipolar (BJT) Transistor NPN 200V 300mA 50MHz 625mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 200V 300mA 50MHz 625mW Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA43-AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA43-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA43-AP
TRANS NPN 200V 0.3A TO92

TRANS NPN 200V 0.3A TO92

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MPSA43-AP
Bipolar Transistors - BJT MPSA43-AP
Bipolar Transistors - BJT 300mA 200V

Bipolar Transistors - BJT 300mA 200V

Buy Now Datasheet
TRANS NPN 200V 0.3A TO-92 - 543-MPSA43-AP - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 200V 0.3A TO-92
543-MPSA43-AP
TRANS NPN 200V 0.3A TO-92 543-MPSA43-AP
TRANS NPN 200V 0.3A TO-92

TRANS NPN 200V 0.3A TO-92

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 123208-MPSA43-AP MPSA43-APMSTB-ND MPSA43-AP MPSA43-AP 543-MPSA43-AP
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA43-AP Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT TRANS NPN 200V 0.3A TO-92
Polarity NPN; NPN NPN NPN; NPN
Package Type TO-92; SOT3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Tape Reel; Tape & Box (TB)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274936P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
65V 0.1A Bipolar Transistor - 277-BC856SE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers