Nexperia B.V. 80 V, 4 A NPN low VCEsat transistor PBSS4480X,135

Description
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at high current operation High collector current capability: IC maximum 4 A High efficiency leading to less heat generation AEC-Q101 qualified Applications Medium power peripheral drivers; e.g. fan, motor Strobe flash units for DSC and mobile phones Inverter applications; e.g. TFT displays Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers
Request a Quote
Description
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at high current operation High collector current capability: IC maximum 4 A High efficiency leading to less heat generation AEC-Q101 qualified Applications Medium power peripheral drivers; e.g. fan, motor Strobe flash units for DSC and mobile phones Inverter applications; e.g. TFT displays Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN low Vₑₓₐt transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a maximum collector current of 4 A and collector-emitter voltage rating of 80 V. Collector-emitter saturation voltage is 170 mV at 4 A collector current and 200 mA base current. Saturation resistance is 40 mΩ at 5 A collector current and 500 mA base current. AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN low Vₑₓₐt transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a maximum collector current of 4 A and collector-emitter voltage rating of 80 V. Collector-emitter saturation voltage is 170 mV at 4 A collector current and 200 mA base current. Saturation resistance is 40 mΩ at 5 A collector current and 500 mA base current. AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 4 A NPN low VCEsat transistor - PBSS4480X,135 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 4 A NPN low VCEsat transistor
PBSS4480X,135
80 V, 4 A NPN low VCEsat transistor PBSS4480X,135
NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at high current operation High collector current capability: IC maximum 4 A High efficiency leading to less heat generation AEC-Q101 qualified Applications Medium power peripheral drivers; e.g. fan, motor Strobe flash units for DSC and mobile phones Inverter applications; e.g. TFT displays Power switch for LAN and ADSL systems Medium power DC-to-DC conversion Battery chargers

NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package.

PNP complement: PBSS5480X

Features and benefits

  • High hFE and low VCEsat at high current operation
  • High collector current capability: IC maximum 4 A
  • High efficiency leading to less heat generation
  • AEC-Q101 qualified

Applications

  • Medium power peripheral drivers; e.g. fan, motor
  • Strobe flash units for DSC and mobile phones
  • Inverter applications; e.g. TFT displays
  • Power switch for LAN and ADSL systems
  • Medium power DC-to-DC conversion
  • Battery chargers
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS4480X,135 - 1086492-PBSS4480X,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS4480X,135
1086492-PBSS4480X,135
TRANSISTORS - Transistors (BJT) - Single - PBSS4480X,135 1086492-PBSS4480X,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086492-PBSS4480X,13 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 270mV @ 500mA, 5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 175 @ 2A, 2V Maximum Power Dissipation: 1.6W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Motor Drive & Control, Consumer Electronics, Imaging, Video & Vision, Signal Processing

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086492-PBSS4480X,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 270mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 175 @ 2A, 2V
Maximum Power Dissipation: 1.6W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Motor Drive & Control, Consumer Electronics, Imaging, Video & Vision, Signal Processing

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4480X,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4480X,135DKR-ND
Single Bipolar Transistors 1727-PBSS4480X,135DKR-ND
Bipolar (BJT) Transistor NPN 80V 4A 150MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 4A 150MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4480X,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4480X,135TR-ND
Single Bipolar Transistors 1727-PBSS4480X,135TR-ND
Bipolar (BJT) Transistor NPN 80V 4A 150MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 4A 150MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-PBSS4480X,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PBSS4480X,135CT-ND
Single Bipolar Transistors 1727-PBSS4480X,135CT-ND
Bipolar (BJT) Transistor NPN 80V 4A 150MHz 1.6W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 80V 4A 150MHz 1.6W Surface Mount SOT-89

Buy Now Datasheet
Singapore, Singapore
80 V 4 A SOT-89 Bipolar Transistor
276-PBSS4480X,135
80 V 4 A SOT-89 Bipolar Transistor 276-PBSS4480X,135
PBSS4480X - 80 V, 4 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS4480X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 4 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 4 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4480X,135 can be used for catalog matching and distributor lookup.

PBSS4480X - 80 V, 4 A NPN low VCEsat (BISS) transistor SOT-89 3-Pin Product overview: PBSS4480X,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 4 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 4 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS4480X,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 80V 4A SOT89 - 554-PBSS4480X,135 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 80V 4A SOT89
554-PBSS4480X,135
TRANS NPN 80V 4A SOT89 554-PBSS4480X,135
TRANS NPN 80V 4A SOT89

TRANS NPN 80V 4A SOT89

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 80 V, 150 Mhz, 550 Mw, 4 A, 400 Rohs Compliant Nexperia - 38K6402 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 80 V, 150 Mhz, 550 Mw, 4 A, 400 Rohs Compliant Nexperia
38K6402
Bipolar (Bjt) Single Transistor, Npn, 80 V, 150 Mhz, 550 Mw, 4 A, 400 Rohs Compliant Nexperia 38K6402
Bipolar (BJT) Single Transistor, NPN, 80 V, 150 MHz, 550 mW, 4 A, 400 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 80 V, 150 MHz, 550 mW, 4 A, 400 RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS4480X,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS4480X,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS4480X,135
TRANS NPN 80V 4A SOT89

TRANS NPN 80V 4A SOT89

Supplier's Site
Single Bipolar Transistors - PBSS4480X,135 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PBSS4480X,135
Single Bipolar Transistors PBSS4480X,135
PBSS4480X - 80 V, 4 A NPN LOW VC

PBSS4480X - 80 V, 4 A NPN LOW VC

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PBSS4480X,135 1086492-PBSS4480X,135 1727-PBSS4480X,135DKR-ND 276-PBSS4480X,135 554-PBSS4480X,135 38K6402 PBSS4480X,135 PBSS4480X,135
Product Name 80 V, 4 A NPN low VCEsat transistor TRANSISTORS - Transistors (BJT) - Single - PBSS4480X,135 Single Bipolar Transistors 80 V 4 A SOT-89 Bipolar Transistor TRANS NPN 80V 4A SOT89 Bipolar (Bjt) Single Transistor, Npn, 80 V, 150 Mhz, 550 Mw, 4 A, 400 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3 AEC-Q100 SOT89; TO-243AA
Polarity NPN; NPN NPN NPN; NPN NPN NPN; NPN
Transistor Grade / Operating Range Automotive
Transistor Technology / Material SILICON
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847CW/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers