onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single NTMFS5C423NLT1G

Description
Win Source Part Number: 978042-NTMFS5C423NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.7W (Ta), 83W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS5C423NLT1GOSDKR ,2156-NTMFS5C423NLT1 G-OS,NTMFS5C423NLT1G OSCT,NTMFS5C423NLT1G OSTR Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 978042-NTMFS5C423NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.7W (Ta), 83W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS5C423NLT1GOSDKR ,2156-NTMFS5C423NLT1 G-OS,NTMFS5C423NLT1G OSCT,NTMFS5C423NLT1G OSTR Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 978042-NTMFS5C423NLT1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
978042-NTMFS5C423NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 978042-NTMFS5C423NLT1G
Win Source Part Number: 978042-NTMFS5C423NLT 1G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 150A (Tc) Rds On (Max) @ Id, Vgs: 2mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 3.7W (Ta), 83W (Tc) Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NTMFS5C423NLT1GOSDKR ,2156-NTMFS5C423NLT1 G-OS,NTMFS5C423NLT1G OSCT,NTMFS5C423NLT1G OSTR Base Product Number: NTMFS5 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 978042-NTMFS5C423NLT1G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 150A (Tc)
Rds On (Max) @ Id, Vgs: 2mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 3.7W (Ta), 83W (Tc)
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3100 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NTMFS5C423NLT1GOSDKR,2156-NTMFS5C423NLT1G-OS,NTMFS5C423NLT1GOSCT,NTMFS5C423NLT1GOSTR
Base Product Number: NTMFS5
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C423NLT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C423NLT1GOSTR-ND
Single FETs, MOSFETs NTMFS5C423NLT1GOSTR-ND
N-Channel 40V 150A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 150A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C423NLT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C423NLT1GOSCT-ND
Single FETs, MOSFETs NTMFS5C423NLT1GOSCT-ND
N-Channel 40V 150A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 150A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Single FETs, MOSFETs - NTMFS5C423NLT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTMFS5C423NLT1GOSDKR-ND
Single FETs, MOSFETs NTMFS5C423NLT1GOSDKR-ND
N-Channel 40V 150A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

N-Channel 40V 150A (Tc) 3.7W (Ta), 83W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Singapore, Singapore
40 V 150 A MOSFET Transistor
278-NTMFS5C423NLT1G
40 V 150 A MOSFET Transistor 278-NTMFS5C423NLT1G
Single N−Channel Power MOSFET 40 V, 150 A, 2.0mΩ Power MOSFET 40 V, 2.0 mΩ, 150 A, Single N−Channel, 1500-REEL Product overview: NTMFS5C423NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 150 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 150 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C423NLT1G can be used for catalog matching and distributor lookup.

Single N−Channel Power MOSFET 40 V, 150 A, 2.0mΩ Power MOSFET 40 V, 2.0 mΩ, 150 A, Single N−Channel, 1500-REEL Product overview: NTMFS5C423NLT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 V, 150 A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, 150 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTMFS5C423NLT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - NTMFS5C423NLT1G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, N-Channel, MOSFET

Power Field-Effect Transistor, N-Channel, MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMFS5C423NLT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMFS5C423NLT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMFS5C423NLT1G
MOSFET N-CH 40V 5DFN

MOSFET N-CH 40V 5DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET SO8FL 40V 150A 2MOHM

MOSFET NFET SO8FL 40V 150A 2MOHM

Buy Now Datasheet
Mosfet Transistor, N Channel, 150 A, 40 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Onsemi - 75Y1889 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 150 A, 40 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Onsemi
75Y1889
Mosfet Transistor, N Channel, 150 A, 40 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Onsemi 75Y1889
MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
ON SEMICONDUCTOR NTMFS5C423NLT1G MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V - 598-NTMFS5C423NLT1G - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR NTMFS5C423NLT1G MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V
598-NTMFS5C423NLT1G
ON SEMICONDUCTOR NTMFS5C423NLT1G MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V 598-NTMFS5C423NLT1G
ON SEMICONDUCTOR NTMFS5C423NLT1G MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V

ON SEMICONDUCTOR NTMFS5C423NLT1G MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 978042-NTMFS5C423NLT1G NTMFS5C423NLT1GOSTR-ND 278-NTMFS5C423NLT1G NTMFS5C423NLT1G NTMFS5C423NLT1G NTMFS5C423NLT1G 75Y1889 598-NTMFS5C423NLT1G
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 40 V 150 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 150 A, 40 V, 0.0016 Ohm, 10 V, 2 V Rohs Compliant Onsemi ON SEMICONDUCTOR NTMFS5C423NLT1G MOSFET Transistor, N Channel, 150 A, 40 V, 0.0016 ohm, 10 V, 2 V
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data