Manufacturer: NXP
Win Source Part Number: 024368-MRFE6S9200HR3
Packaging: Reel - TR
Voltage Rating: 66V
Frequency: 880MHz
Current - Test: 1.4A
Gain: 21dB
Transistor Polarity: LDMOS
Voltage - Test: 28V
Power - Output: 58W
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: NI-880
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
RF MOSFET LDMOS 28V NI880 Product overview: MRFE6S9200HR3 from Freescale Semiconductor, Inc. (NXP Semiconductors) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 28V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-MRFE6S9200HR3 can be used for catalog matching and distributor lookup.
RF Mosfet LDMOS 28V 1.4A 880MHz 21dB 58W NI-880H-2L
RF MOSFET LDMOS 28V NI880
Trans RF MOSFET N-CH 66V 3-Pin NI-880 T/R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | RF MOSFET Transistors |
| Product Number | 024368-MRFE6S9200HR3 | 285-MRFE6S9200HR3 | MRFE6S9200HR3-ND | MRFE6S9200HR3 | 568-MRFE6S9200HR3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRFE6S9200HR3 | 28V MOSFET Transistor | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans RF MOSFET N-CH 66V 3-Pin NI-880 T/R |
| Polarity | LDMOS |