Dual PNP Bipolar Digital Transistor (BRT), SC-88/SC70-6/SOT-363
Dual PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
TRANS PREBIAS 2PNP 50V SOT-363
TRANS PREBIAS 2PNP 50V SOT-363
TRANS 2PNP PREBIAS 0.25W SOT363
Bipolar Transistors - Pre-Biased 100mA 50V BRT Dual PNP
TRANS PREBIAS 2PNP 50V SC88
BRT TRANSISTOR, 50V, 22K/22KOHM, SC-70-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 22K/22KOHM, SC-70-6; Digital Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 293-MUN5112DW1T1G | MUN5112DW1T1G | 488-MUN5112DW1T1GTR-ND | 598-MUN5112DW1T1G | MUN5112DW1T1G | MUN5112DW1T1G | 49X8871 |
| Product Name | Dual Bipolar Transistor | Bipolar Transistor Arrays, Pre-Biased | TRANS 2PNP PREBIAS 0.25W SOT363 | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 22K/22Kohm, Sc-70-6; Digital Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP | PNP; PNP | |||
| IC(max) | 100 milliamps | 100 milliamps | |||||
| VCEO | 50 volts | 50 volts | |||||
| PD | 250 milliwatts |