Littelfuse, Inc. IGBTs - Single - NGD8201ANT4G NGD8201ANT4G

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082979-NGD8201ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Family Name: NGD8201AN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 125W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A Turn-on and Turn-off delay time: -/5μs Testing Conditions: 300V, 9A, 1 kOhm, 5V Alternative Parts (Cross-Reference): STGD19N40LZT4 ; STGD19N40LZ; STGD20N40LZ; STGD25N40LZAG ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082979-NGD8201ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Family Name: NGD8201AN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 125W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A Turn-on and Turn-off delay time: -/5μs Testing Conditions: 300V, 9A, 1 kOhm, 5V Alternative Parts (Cross-Reference): STGD19N40LZT4 ; STGD19N40LZ; STGD20N40LZ; STGD25N40LZAG ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGD8201ANT4G - 1082979-NGD8201ANT4G - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGD8201ANT4G
1082979-NGD8201ANT4G
IGBTs - Single - NGD8201ANT4G 1082979-NGD8201ANT4G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1082979-NGD8201ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Logic Family Name: NGD8201AN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK-3 Maximum Current Collector: 20A VCEO Maximum Collector-Emitter Breakdown Voltage: 440V Maximum Power Dissipation: 125W Pulsed Collector Current: 50A Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A Turn-on and Turn-off delay time: -/5μs Testing Conditions: 300V, 9A, 1 kOhm, 5V Alternative Parts (Cross-Reference): STGD19N40LZT4 ; STGD19N40LZ; STGD20N40LZ; STGD25N40LZAG ; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1082979-NGD8201ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Logic
Family Name: NGD8201AN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK-3
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 440V
Maximum Power Dissipation: 125W
Pulsed Collector Current: 50A
Collector-emitter saturation voltage(Max): 1.9V @ 4.5V, 20A
Turn-on and Turn-off delay time: -/5μs
Testing Conditions: 300V, 9A, 1 kOhm, 5V
Alternative Parts (Cross-Reference): STGD19N40LZT4 ; STGD19N40LZ; STGD20N40LZ; STGD25N40LZAG ;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 20A 400V DPAK IGBT Transistor
279-NGD8201ANT4G
N-Channel 20A 400V DPAK IGBT Transistor 279-NGD8201ANT4G
Insulated Gate Bipolar Transistor, 20A I(C), 400V V(BR)CES, N-Channel, DPAK-3 Product overview: NGD8201ANT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 400V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 400V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8201ANT4G can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor, 20A I(C), 400V V(BR)CES, N-Channel, DPAK-3 Product overview: NGD8201ANT4G from Littelfuse is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 400V, DPAK. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 20A, 400V, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGD8201ANT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBT 440V 20A 125W DPAK - 461-NGD8201ANT4G - Utmel Electronic Limited
Hong Kong, China
IGBT 440V 20A 125W DPAK
461-NGD8201ANT4G
IGBT 440V 20A 125W DPAK 461-NGD8201ANT4G
IGBT 440V 20A 125W DPAK

IGBT 440V 20A 125W DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - NGD8201ANT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGD8201ANT4G
Discrete Semiconductor Products - Transistors - IGBTs NGD8201ANT4G
IGBT 440V 20A 125W DPAK

IGBT 440V 20A 125W DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGD8201ANT4G
IGBT Transistors NGD8201ANT4G
IGBT Transistors NGD8201ANT4G GEN4 IGBT

IGBT Transistors NGD8201ANT4G GEN4 IGBT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1082979-NGD8201ANT4G 279-NGD8201ANT4G 461-NGD8201ANT4G NGD8201ANT4G NGD8201ANT4G
Product Name IGBTs - Single - NGD8201ANT4G N-Channel 20A 400V DPAK IGBT Transistor IGBT 440V 20A 125W DPAK Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCE(on) 1.9 volts
PD 125000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; DPAK-3
Unlock Full Specs
to access all available technical data