STMicroelectronics, Inc. RF FETs, MOSFETs PD84008-E

Description
RF Mosfet LDMOS 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet
Description
RF Mosfet LDMOS 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Formed Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 497-8289-5-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
497-8289-5-ND
RF FETs, MOSFETs 497-8289-5-ND
RF Mosfet LDMOS 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Formed Lead)

RF Mosfet LDMOS 7.5V 250mA 870MHz 16.2dB 2W PowerSO-10RF (Formed Lead)

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
285-PD84008-E
MOSFET Transistor 285-PD84008-E
RF Power LDMOS transistor Product overview: PD84008-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD84008-E can be used for catalog matching and distributor lookup.

RF Power LDMOS transistor Product overview: PD84008-E from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-PD84008-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008-E - 802855-PD84008-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008-E
802855-PD84008-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008-E 802855-PD84008-E
Manufacturer: STMicroelectronics Win Source Part Number: 802855-PD84008-E Packaging: Tube Voltage - Rated: 25V Frequency: 870MHz Current - Test: 250mA Gain: 16.2dB Transistor Type: LDMOS Voltage - Test: 7.5V Power - Output: 2W Part Status: Obsolete (End Of Life) Supplier Device Package: PowerSO-10RF (Formed Lead) Manufacturer Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Current Rating (Amps): 7A Part Number Series: PD84008

Manufacturer: STMicroelectronics
Win Source Part Number: 802855-PD84008-E
Packaging: Tube
Voltage - Rated: 25V
Frequency: 870MHz
Current - Test: 250mA
Gain: 16.2dB
Transistor Type: LDMOS
Voltage - Test: 7.5V
Power - Output: 2W
Part Status: Obsolete (End Of Life)
Supplier Device Package: PowerSO-10RF (Formed Lead)
Manufacturer Package: PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Current Rating (Amps): 7A
Part Number Series: PD84008

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PD84008-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD84008-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PD84008-E
RF MOSFET LDMOS 7.5V PWRSO-10RF

RF MOSFET LDMOS 7.5V PWRSO-10RF

Supplier's Site
FET RF 25V 870MHZ - 761-PD84008-E - Utmel Electronic Limited
Hong Kong, China
FET RF 25V 870MHZ
761-PD84008-E
FET RF 25V 870MHZ 761-PD84008-E
FET RF 25V 870MHZ

FET RF 25V 870MHZ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors RF Transistors
Product Number 497-8289-5-ND 285-PD84008-E 802855-PD84008-E PD84008-E 761-PD84008-E
Product Name RF FETs, MOSFETs MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PD84008-E Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET RF 25V 870MHZ
Package Type PowerSO-10RF Exposed Bottom Pad (2 Formed Leads) SOT3 PowerSO-10RF (Formed Lead)
Polarity N-Channel N-Channel; N-CHANNEL
PD 79000 milliwatts
TJ -65 C (-85 F) -65 to 165 C (-85 to 329 F)
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers