onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3136PT1G NTGS3136PT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 025757-NTGS3136PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Family Name: NTGS3136P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 1901pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 33 mOhm @ 5.1A, 4.5V Alternative Parts (Cross-Reference): NVGS3136PT1G; RQ6C050BCTCR; RTQ035P02FHATR; Introduction Date: October 08, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 025757-NTGS3136PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Family Name: NTGS3136P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 1901pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 33 mOhm @ 5.1A, 4.5V Alternative Parts (Cross-Reference): NVGS3136PT1G; RQ6C050BCTCR; RTQ035P02FHATR; Introduction Date: October 08, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3136PT1G - 025757-NTGS3136PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3136PT1G
025757-NTGS3136PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3136PT1G 025757-NTGS3136PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025757-NTGS3136PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 700mW (Ta) Family Name: NTGS3136P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-TSOP Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.7A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 29nC @ 4.5V Max Input Capacitance: 1901pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 33 mOhm @ 5.1A, 4.5V Alternative Parts (Cross-Reference): NVGS3136PT1G; RQ6C050BCTCR; RTQ035P02FHATR; Introduction Date: October 08, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 025757-NTGS3136PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 700mW (Ta)
Family Name: NTGS3136P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-TSOP
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.7A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 29nC @ 4.5V
Max Input Capacitance: 1901pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 33 mOhm @ 5.1A, 4.5V
Alternative Parts (Cross-Reference): NVGS3136PT1G; RQ6C050BCTCR; RTQ035P02FHATR;
Introduction Date: October 08, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - NTGS3136PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3136PT1GOSCT-ND
Single FETs, MOSFETs NTGS3136PT1GOSCT-ND
P-Channel 20V 3.7A (Ta) 700mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.7A (Ta) 700mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Single FETs, MOSFETs - NTGS3136PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTGS3136PT1GOSTR-ND
Single FETs, MOSFETs NTGS3136PT1GOSTR-ND
P-Channel 20V 3.7A (Ta) 700mW (Ta) Surface Mount 6-TSOP

P-Channel 20V 3.7A (Ta) 700mW (Ta) Surface Mount 6-TSOP

Buy Now Datasheet
Singapore, Singapore
-20V 3.7A MOSFET Transistor
278-NTGS3136PT1G
-20V 3.7A MOSFET Transistor 278-NTGS3136PT1G
P-CH JFET -20V, 3.7A, 33mR, TSOP Product overview: NTGS3136PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3136PT1G can be used for catalog matching and distributor lookup.

P-CH JFET -20V, 3.7A, 33mR, TSOP Product overview: NTGS3136PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -20V, 3.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, 3.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTGS3136PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET PFET TSOP6 20V/8V TR

MOSFET PFET TSOP6 20V/8V TR

Buy Now Datasheet
Mosfet, P-Ch, -20V, -5.1A, Tsop; Transistor Polarity Onsemi - 50AC6485 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -5.1A, Tsop; Transistor Polarity Onsemi
50AC6485
Mosfet, P-Ch, -20V, -5.1A, Tsop; Transistor Polarity Onsemi 50AC6485
MOSFET, P-CH, -20V, -5.1A, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.1A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -5.1A, TSOP; Transistor Polarity:P Channel; Continuous Drain Current Id:-5.1A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTGS3136PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTGS3136PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTGS3136PT1G
MOSFET P-CH 20V 3.7A 6TSOP

MOSFET P-CH 20V 3.7A 6TSOP

Supplier's Site
Single FETs, MOSFETs - NTGS3136PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTGS3136PT1G
Single FETs, MOSFETs NTGS3136PT1G
MOSFET P-CH 20V 3.7A 6TSOP

MOSFET P-CH 20V 3.7A 6TSOP

Supplier's Site Datasheet
MOSFET P-CH 20V 3.7A 6-TSOP - 598-NTGS3136PT1G - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 3.7A 6-TSOP
598-NTGS3136PT1G
MOSFET P-CH 20V 3.7A 6-TSOP 598-NTGS3136PT1G
MOSFET P-CH 20V 3.7A 6-TSOP

MOSFET P-CH 20V 3.7A 6-TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 025757-NTGS3136PT1G NTGS3136PT1GOSCT-ND 278-NTGS3136PT1G NTGS3136PT1G 50AC6485 NTGS3136PT1G NTGS3136PT1G 598-NTGS3136PT1G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTGS3136PT1G Single FETs, MOSFETs -20V 3.7A MOSFET Transistor MOSFET Mosfet, P-Ch, -20V, -5.1A, Tsop; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P-CH 20V 3.7A 6-TSOP
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 700 milliwatts 700 milliwatts 700 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; 6-TSOP SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details