onsemi FET, MOSFET Arrays NTMC1300R2

Description
Mosfet Array N and P-Channel 30V 2.2A, 1.8A 2W Surface Mount 8-SOIC
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 2.2A, 1.8A 2W Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - NTMC1300R2OS-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
NTMC1300R2OS-ND
FET, MOSFET Arrays NTMC1300R2OS-ND
Mosfet Array N and P-Channel 30V 2.2A, 1.8A 2W Surface Mount 8-SOIC

Mosfet Array N and P-Channel 30V 2.2A, 1.8A 2W Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
P-Channel Dual 2.2A 30V MOSFET Transistor
289-NTMC1300R2
P-Channel Dual 2.2A 30V MOSFET Transistor 289-NTMC1300R2
2.2A, 30V, 0.09ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 751-07, SO-8 Product overview: NTMC1300R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 2.2A, 30V, 0.09ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.2A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMC1300R2 can be used for catalog matching and distributor lookup.

2.2A, 30V, 0.09ohm, 2 CHANNEL,N AND P-CHANNEL, Si, POWER, MOSFET, CASE 751-07, SO-8 Product overview: NTMC1300R2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, Dual, 2.2A, 30V, 0.09ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 2.2A, 30V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NTMC1300R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMC1300R2 - 1083904-NTMC1300R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMC1300R2
1083904-NTMC1300R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMC1300R2 1083904-NTMC1300R2
Manufacturer: ON Semiconductor Win Source Part Number: 1083904-NTMC1300R2 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: 8-SOIC Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 2.2A, 1.8A Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 5nC @ 4.5V Max Input Capacitance: 300pF @ 20V Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1083904-NTMC1300R2
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: 8-SOIC
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 2.2A, 1.8A
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 5nC @ 4.5V
Max Input Capacitance: 300pF @ 20V
Maximum Rds On at Id,Vgs: 90 mOhm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTMC1300R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTMC1300R2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTMC1300R2
MOSFET N/P-CH 30V 2.2A 8SOIC

MOSFET N/P-CH 30V 2.2A 8SOIC

Supplier's Site
MOSFET N/P-CH 30V 8SOIC - 598-NTMC1300R2 - Utmel Electronic Limited
Hong Kong, China
MOSFET N/P-CH 30V 8SOIC
598-NTMC1300R2
MOSFET N/P-CH 30V 8SOIC 598-NTMC1300R2
MOSFET N/P-CH 30V 8SOIC

MOSFET N/P-CH 30V 8SOIC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTMC1300R2OS-ND 289-NTMC1300R2 1083904-NTMC1300R2 NTMC1300R2 598-NTMC1300R2
Product Name FET, MOSFET Arrays P-Channel Dual 2.2A 30V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTMC1300R2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N/P-CH 30V 8SOIC
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOIC
PD 2000 milliwatts 2000 milliwatts 2000 milliwatts
Polarity P-Channel N-Channel; P-Channel; N-CHANNEL AND P-CHANNEL
V(BR)DSS 30 volts
TJ -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single FETs, MOSFETs - AUIRF7749L2DKR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
8 suppliers