onsemi Single FETs, MOSFETs NTD6415ANT4G

Description
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet
Description
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTD6415ANT4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTD6415ANT4GOSTR-ND
Single FETs, MOSFETs NTD6415ANT4GOSTR-ND
N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

N-Channel 100V 23A (Tc) 83W (Tc) Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
100V 23A DPAK MOSFET Transistor
278-NTD6415ANT4G
100V 23A DPAK MOSFET Transistor 278-NTD6415ANT4G
N-CH Power MOSFET 100V 23A DPAK TO-252 SMT Product overview: NTD6415ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD6415ANT4G can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 23A DPAK TO-252 SMT Product overview: NTD6415ANT4G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTD6415ANT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANT4G - 004179-NTD6415ANT4G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANT4G
004179-NTD6415ANT4G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANT4G 004179-NTD6415ANT4G
Manufacturer: ON Semiconductor Win Source Part Number: 004179-NTD6415ANT4G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DPAK Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 29nC @ 10V Max Input Capacitance: 700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 55 mOhm @ 23A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 004179-NTD6415ANT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 29nC @ 10V
Max Input Capacitance: 700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET N-CH 100V 23A DPAK - 598-NTD6415ANT4G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 100V 23A DPAK
598-NTD6415ANT4G
MOSFET N-CH 100V 23A DPAK 598-NTD6415ANT4G
MOSFET N-CH 100V 23A DPAK

MOSFET N-CH 100V 23A DPAK

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTD6415ANT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTD6415ANT4G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTD6415ANT4G
MOSFET N-CH 100V 23A DPAK

MOSFET N-CH 100V 23A DPAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTD6415ANT4GOSTR-ND 278-NTD6415ANT4G 004179-NTD6415ANT4G 598-NTD6415ANT4G NTD6415ANT4G
Product Name Single FETs, MOSFETs 100V 23A DPAK MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTD6415ANT4G MOSFET N-CH 100V 23A DPAK Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); DPAK TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 100 volts 100 volts
PD 83000 milliwatts 83000 milliwatts 83000 milliwatts
Unlock Full Specs
to access all available technical data