Nexperia B.V. 20 V 2 A Bipolar Transistor PBSS5220V,115

Description
PBSS5220V - 20 V, 2 A PNP low V_CEsat (BISS) transistor SOT 6-Pin Product overview: PBSS5220V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5220V,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PBSS5220V - 20 V, 2 A PNP low V_CEsat (BISS) transistor SOT 6-Pin Product overview: PBSS5220V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5220V,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20 V 2 A Bipolar Transistor
276-PBSS5220V,115
20 V 2 A Bipolar Transistor 276-PBSS5220V,115
PBSS5220V - 20 V, 2 A PNP low V_CEsat (BISS) transistor SOT 6-Pin Product overview: PBSS5220V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5220V,115 can be used for catalog matching and distributor lookup.

PBSS5220V - 20 V, 2 A PNP low V_CEsat (BISS) transistor SOT 6-Pin Product overview: PBSS5220V,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V, 2 A. Search-friendly keywords include transistor, BJT, switching, amplification, 20 V, 2 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PBSS5220V,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - PBSS5220V,115 - 1086507-PBSS5220V,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - PBSS5220V,115
1086507-PBSS5220V,115
TRANSISTORS - Transistors (BJT) - Single - PBSS5220V,115 1086507-PBSS5220V,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1086507-PBSS5220V,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 185MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-666 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 390mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 155 @ 1A, 2V Maximum Power Dissipation: 900mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1086507-PBSS5220V,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 185MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 390mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 155 @ 1A, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 1727-5763-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5763-2-ND
Single Bipolar Transistors 1727-5763-2-ND
Bipolar (BJT) Transistor PNP 20V 2A 185MHz 900mW Surface Mount SOT-666

Bipolar (BJT) Transistor PNP 20V 2A 185MHz 900mW Surface Mount SOT-666

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PBSS5220V,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PBSS5220V,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PBSS5220V,115
TRANS PNP 20V 2A SOT666

TRANS PNP 20V 2A SOT666

Supplier's Site
TRANS PNP 20V 2A SOT666 - 554-PBSS5220V,115 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 20V 2A SOT666
554-PBSS5220V,115
TRANS PNP 20V 2A SOT666 554-PBSS5220V,115
TRANS PNP 20V 2A SOT666

TRANS PNP 20V 2A SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors
Product Number 276-PBSS5220V,115 1086507-PBSS5220V,115 1727-5763-2-ND PBSS5220V,115 554-PBSS5220V,115
Product Name 20 V 2 A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - PBSS5220V,115 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 20V 2A SOT666
Polarity PNP; PNP PNP PNP; PNP
Package Type SOT3; SOT-666 SOT-563, SOT-666
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT)
Unlock Full Specs
to access all available technical data